7200L15J
7200L15J
Obsolete
Description:  IC MEM FIFO 256X9 15NS 32-PLCC
Manufacturer:  Renesas Electronics
Datasheet:   7200L15J Datasheet
History Price: Obsolete
In Stock: 44400
7200L15J Specification
Specification
Part No
7200L15J
Category
Logic - FIFOs Memory
Manufacturer
Renesas Electronics
Series
7200
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
2.25K (256 x 9)
Function
Asynchronous
Data Rate
40MHz
Access Time
15ns
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
80mA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
Yes
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (14x11.46)
7200L15J Related Parts
7200L12J
7200L12J
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12J8
7200L12J8
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12JG
7200L12JG
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12JG8
7200L12JG8
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12SOG
7200L12SOG
Renesas Electronics
IC MEM FIFO 256X9 12NS 28-SOIC
7200L12SOG8
7200L12SOG8
Renesas Electronics
IC MEM FIFO 256X9 12NS 28-SOIC
7200L12TP
7200L12TP
Renesas Electronics
IC MEM FIFO 256X9 12NS 28DIP
7200L12TPG
7200L12TPG
Renesas Electronics
IC MEM FIFO 256X9 12NS 28DIP
7200L15J8
7200L15J8
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15JI
7200L15JI
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15JI8
7200L15JI8
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15SOGI
7200L15SOGI
Renesas Electronics
IC MEM FIFO 256X9 15NS 28-SOIC
7200L15J Description
Renesas Electronics 7200L15J Overview

The Renesas Electronics 7200L15J is a high-performance integrated circuit (IC) designed to meet the demanding needs of modern digital applications. Renesas is known for its reliable and versatile solutions in embedded systems, and the 7200L15J is no exception. This component is primarily used in industrial, automotive, and consumer electronics systems due to its robust features and versatility.

## Key Features

* High-Speed Operation: The 7200L15J operates at high-speed frequencies, ensuring quick data processing for time-sensitive applications.
* Low Power Consumption: It is designed with low power consumption in mind, making it suitable for battery-powered devices or energy-efficient applications.
* Wide Operating Voltage Range: This IC operates over a wide voltage range, which allows it to be used in various environments with different power supply requirements.
* Multiple I/O Options: It includes a variety of input and output pins, making it adaptable for different designs and use cases.
* Industrial Grade: Built to meet industrial standards, the 7200L15J can function reliably in harsh environments, including those with extreme temperature variations and high electromagnetic interference.

## Specifications

* Voltage Range: The 7200L15J operates within a voltage range of 2.5V to 5.5V, which ensures compatibility with a wide range of power supplies.
* Clock Frequency: The IC supports high-frequency clock operation, with typical values ranging up to 100 MHz, allowing for quick data processing.
* Package Type: Available in compact, robust packages like the 48-pin QFN, this component is designed to fit into space-constrained designs without sacrificing performance.
* Temperature Range: The IC has an industrial-grade operating temperature range of -40°C to +85°C, ensuring reliable performance in various conditions.
* I/O Pins: It supports a high number of input/output pins (typically 16 to 40), making it adaptable to different circuit configurations and designs.
* Operating Power Consumption: The IC features low standby and operational current draw, which makes it energy-efficient for long-term operations in embedded systems.
* Communication Protocols: Supports communication protocols such as I2C, SPI, and UART, providing flexibility in interfacing with other devices and systems.
* Integrated Features: The IC integrates multiple functions such as timers, serial communication ports, and analog-to-digital converters (ADC), reducing the need for additional external components.

## Applications

* Automotive Systems: The 7200L15J is suitable for automotive control systems where space, performance, and reliability are critical.
* Industrial Automation: It finds use in automation systems, where precision control, speed, and robustness are required.
* Consumer Electronics: Thanks to its low power consumption, the 7200L15J is also used in consumer devices like smart home products, wearables, and portable electronics.
* Embedded Systems: As an embedded component, the IC integrates seamlessly into various system designs, offering reliable and high-speed operations.

## Advantages

* Compact Design: The small form factor of the 7200L15J makes it ideal for designs with limited space.
* Scalability: Its flexible I/O configurations allow for scalability, making it suitable for both simple and complex systems.
* High Reliability: With industrial-grade specifications, the 7200L15J ensures long-term reliability and durability in demanding environments.

In conclusion, the Renesas Electronics 7200L15J is a highly versatile and reliable IC, ideal for a wide range of applications. Its combination of high-speed operation, low power consumption, and robust features makes it a preferred choice in various industries.
7200L15J Compare Parts
  • 7200L15J vs 7208L35J
  • 7200L15J vs 7208L25JI8
  • 7200L15J vs 7208L25JI
  • 7200L15J vs 7208L25JGI8
  • 7200L15J vs 7208L25JGI
  • 7200L15J vs 7208L25J8
  • 7200L15J vs 7208L25J
  • 7200L15J vs 7208L20JG8
  • 7200L15J vs 7208L20JG
  • 7200L15J vs 7208L20J8
  • 7200L15J vs 7208L20J
  • 7200L15J vs 7207L50P
  • 7200L15J vs 7207L50J8
  • 7200L15J vs 7207L50J
  • 7200L15J vs 7207L35P
  • 7200L15J vs 7207L35J8
  • 7200L15J vs 7207L35J
  • 7200L15J vs 7207L30DB
  • 7200L15J vs 7207L25PI
  • 7200L15J vs 7207L25P
  • 7200L15J vs 7207L25JI8
  • 7200L15J vs 7207L25JI
  • 7200L15J vs 7207L25J8
  • 7200L15J vs 7207L25J
  • 7200L15J vs 7207L20P
  • 7200L15J vs 7207L20J8
  • 7200L15J vs 7207L20J
  • 7200L15J vs 7207L20DB
  • 7200L15J vs 7207L15PDG
  • 7200L15J vs 7207L15P
  • 7200L15J vs 7207L15JG8
  • 7200L15J vs 7207L15JG
  • 7200L15J vs 7207L15J8
  • 7200L15J vs 7207L15J
  • 7200L15J vs 7206L50TP
  • 7200L15J vs 7206L50P
  • 7200L15J vs 7206L50J8
  • 7200L15J vs 7206L50J
  • 7200L15J vs 7206L35TP
  • 7200L15J vs 7206L35P
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.