Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Renesas Electronics 74FCT245CTDB
74FCT245CTDB
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
74FCT245CTDB
Manufacturer:
Renesas Electronics
Datasheet:
74FCT245CTDB Datasheet
History Price: Obsolete
In Stock: 40880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74FCT245CTDB Specification
Specification
Part No
74FCT245CTDB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Series
74FCT
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
15mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CDIP
74FCT245CTDB Related Parts
74F125PC
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14DIP
74F125PC
onsemi
IC BUF NON-INVERT 5.5V 14DIP
74F125SC
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74F125SC
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74F125SCX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74F125SCX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74F125SJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74F125SJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74F125SJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74F125SJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74F2240QC
Fairchild Semiconductor
IC BUFFER INVERT 5.5V 28PLCC
74F2240QCX
Fairchild Semiconductor
IC BUFFER INVERT 5.5V 28PLCC
74FCT245CTDB Compare Parts
74FCT245CTDB vs 74FST6800DW
74FCT245CTDB vs 74FST6800DT
74FCT245CTDB vs 74FST3861QS
74FCT245CTDB vs 74FST3861DW
74FCT245CTDB vs 74FST3861DT
74FCT245CTDB vs 74FST3384QS
74FCT245CTDB vs 74FST3384DT
74FCT245CTDB vs 74FST3345QS
74FCT245CTDB vs 74FST3345DW
74FCT245CTDB vs 74FST3345DT
74FCT245CTDB vs 74FST3245QS
74FCT245CTDB vs 74FST3245DW
74FCT245CTDB vs 74FST3245DT
74FCT245CTDB vs 74FST3244QS
74FCT245CTDB vs 74FST3244DW
74FCT245CTDB vs 74FST3244DT
74FCT245CTDB vs 74FST3126QS
74FCT245CTDB vs 74FST3126DT
74FCT245CTDB vs 74FST3126D
74FCT245CTDB vs 74FST3125QS
74FCT245CTDB vs 74FST3125D
74FCT245CTDB vs 74FR9245MSA
74FCT245CTDB vs 74FR543SPC
74FCT245CTDB vs 74FR245SJ
74FCT245CTDB vs 74FR245PC
74FCT245CTDB vs 74FR244SJX
74FCT245CTDB vs 74FR244SJ
74FCT245CTDB vs 74FR244SJ
74FCT245CTDB vs 74FR244SCX
74FCT245CTDB vs 74FR244PC
74FCT245CTDB vs 74FR2244SJ
74FCT245CTDB vs 74FR2244SC
74FCT245CTDB vs 74FR16541SSC
74FCT245CTDB vs 74FR16541QC
74FCT245CTDB vs 74FR16540SSC
74FCT245CTDB vs 74FR16540QC
74FCT245CTDB vs 74FR16245SSC
74FCT245CTDB vs 74FR16245QC
74FCT245CTDB vs 74FCT827BSPC
74FCT245CTDB vs 74FCT827BSC
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great