☰
74HCT688P-E
74HCT688P-E
Active
Description:  8-BIT MAGNITUDE COMPARATOR
Manufacturer:  Renesas Electronics
Datasheet:   74HCT688P-E Datasheet
History Price: $1.26000
In Stock: 23280
74HCT688P-E Specification
Specification
Part No
74HCT688P-E
Category
Logic - Comparators
Manufacturer
Renesas Electronics
Series
74HCT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Identity Comparator
Number of Bits
8
Output
Active Low
Output Function
A=B
Voltage - Supply
4.5V ~ 5.5V
Current - Output High, Low
4mA, 4mA
Max Propagation Delay @ V, Max CL
34ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
-
Supplier Device Package
-
Mounting Type
-
74HCT688P-E Related Parts
74HC677NT
74HC677NT
Rochester Electronics
16 BIT COMPARATOR W/ENABLE
74HC682P-E
74HC682P-E
Renesas Electronics
74HC682 8 BIT MAGNITUDE COMPARAT
74HC688D,652
74HC688D,652
Nexperia
IC COMPARATOR MAGNITUDE 20SOIC
74HC688D,652
74HC688D,652
NXP Semiconductors
IC COMPARATOR MAGNITUDE 20SOIC
74HC688D,653
74HC688D,653
Nexperia
IC COMPARATOR MAGNITUDE 20SOIC
74HC688DB,112
74HC688DB,112
Nexperia
IC COMPARATOR MAGNITUDE 20SSOP
74HC688DB,118
74HC688DB,118
Nexperia
IC COMPARATOR MAGNITUDE 20SSOP
74HC688DB118
74HC688DB118
NXP Semiconductors
NOW NEXPERIA 74HC688DB IDENTITY
74HC688N,652
74HC688N,652
NXP Semiconductors
IC COMPARATOR MAGNITUDE 8B 20DIP
74HC688P-E
74HC688P-E
Renesas Electronics
8-BIT MAGNITUDE COMPARATOR
74HC688PW,112
74HC688PW,112
Nexperia
IC COMPARATOR MAGNITUDE 20TSSOP
74HC688PW,112
74HC688PW,112
NXP Semiconductors
IC COMPARATOR MAGNITUDE 20TSSOP
74HCT688P-E Compare Parts
  • 74HCT688P-E vs 74HCT85N,652
  • 74HCT688P-E vs 74HCT85DB,118
  • 74HCT688P-E vs 74HCT85DB,112
  • 74HCT688P-E vs 74HCT85DB,112
  • 74HCT688P-E vs 74HCT85D,653
  • 74HCT688P-E vs 74HCT85D,653
  • 74HCT688P-E vs 74HCT85D,652
  • 74HCT688P-E vs 74HCT85D,652
  • 74HCT688P-E vs 74HCT688PW,118
  • 74HCT688P-E vs 74HCT688PW,112
  • 74HCT688P-E vs 74HCT688N,652
  • 74HCT688P-E vs 74HCT688FPEL-E
  • 74HCT688P-E vs 74HCT688DB,118
  • 74HCT688P-E vs 74HCT688DB,112
  • 74HCT688P-E vs 74HCT688D,653
  • 74HCT688P-E vs 74HCT688D,652
  • 74HCT688P-E vs 74HC85PW,118
  • 74HCT688P-E vs 74HC85PW,112
  • 74HCT688P-E vs 74HC85PW,112
  • 74HCT688P-E vs 74HC85N,652
  • 74HCT688P-E vs 74HC85FP-E
  • 74HCT688P-E vs 74HC85DB,118
  • 74HCT688P-E vs 74HC85DB,118
  • 74HCT688P-E vs 74HC85DB,118
  • 74HCT688P-E vs 74HC85DB,118
  • 74HCT688P-E vs 74HC85DB,112
  • 74HCT688P-E vs 74HC85DB,112
  • 74HCT688P-E vs 74HC85D,653
  • 74HCT688P-E vs 74HC85D,653
  • 74HCT688P-E vs 74HC85D,652
  • 74HCT688P-E vs 74HC85D,652
  • 74HCT688P-E vs 74HC688PW,118
  • 74HCT688P-E vs 74HC688PW,118
  • 74HCT688P-E vs 74HC688PW,112
  • 74HCT688P-E vs 74HC688PW,112
  • 74HCT688P-E vs 74HC688P-E
  • 74HCT688P-E vs 74HC688N,652
  • 74HCT688P-E vs 74HC688DB118
  • 74HCT688P-E vs 74HC688DB,118
  • 74HCT688P-E vs 74HC688DB,112
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks