Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Renesas Electronics 74LS125AFP-E
74LS125AFP-E
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
74LS125 QUAD BUS BUFFER GATESS
Manufacturer:
Renesas Electronics
Datasheet:
74LS125AFP-E Datasheet
History Price: $0.56000
In Stock: 6480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LS125AFP-E Specification
Specification
Part No
74LS125AFP-E
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
-
Number of Bits per Element
-
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74LS125AFP-E Related Parts
74LCX07BQX
onsemi
IC BUF NON-INVERT 5.5V 14DQFN
74LCX07FT
Toshiba Semiconductor
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07M
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07MTC
Fairchild Semiconductor
IC BUFF NON-INVERT 5.5V 14TSSOP
74LCX07MTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTR
STMicroelectronics
IC BUFFER NON-INVERT 3.6V 14SO
74LCX07MX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07SJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LS125AFP-E Compare Parts
74LS125AFP-E vs 74LX1G70CTR
74LS125AFP-E vs 74LX1G126STR
74LS125AFP-E vs 74LX1G126CTR
74LS125AFP-E vs 74LX1G125STR
74LS125AFP-E vs 74LX1G125CTR
74LS125AFP-E vs 74LX1G07STR
74LS125AFP-E vs 74LX1G07CTR
74LS125AFP-E vs 74LVXZ161284MTX
74LS125AFP-E vs 74LVXZ161284MTD
74LS125AFP-E vs 74LVXC4245WMX
74LS125AFP-E vs 74LVXC4245WMX
74LS125AFP-E vs 74LVXC4245WM
74LS125AFP-E vs 74LVXC4245QSCX
74LS125AFP-E vs 74LVXC4245QSCX
74LS125AFP-E vs 74LVXC4245QSCX
74LS125AFP-E vs 74LVXC4245QSC
74LS125AFP-E vs 74LVXC4245QSC
74LS125AFP-E vs 74LVXC4245MTR
74LS125AFP-E vs 74LVXC4245MTCX
74LS125AFP-E vs 74LVXC4245MTC
74LS125AFP-E vs 74LVXC4245MTC
74LS125AFP-E vs 74LVX541TTR
74LS125AFP-E vs 74LVX541SJX
74LS125AFP-E vs 74LVX541SJX
74LS125AFP-E vs 74LVX541SJ
74LS125AFP-E vs 74LVX541SJ
74LS125AFP-E vs 74LVX541MX
74LS125AFP-E vs 74LVX541MX
74LS125AFP-E vs 74LVX541MTCX
74LS125AFP-E vs 74LVX541MTCX
74LS125AFP-E vs 74LVX541MTC
74LS125AFP-E vs 74LVX541M
74LS125AFP-E vs 74LVX541M
74LS125AFP-E vs 74LVX4245WMX
74LS125AFP-E vs 74LVX4245WM
74LS125AFP-E vs 74LVX4245TTR
74LS125AFP-E vs 74LVX4245QSCX
74LS125AFP-E vs 74LVX4245QSC
74LS125AFP-E vs 74LVX4245MTR
74LS125AFP-E vs 74LVX4245MTCX
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend