☰
74LS125AP-E
74LS125AP-E
Active
Description:  74LS125 QUAD BUS BUFFER GATESS
Manufacturer:  Renesas Electronics
Datasheet:   74LS125AP-E Datasheet
History Price: $0.56000
In Stock: 49600
74LS125AP-E Specification
Specification
Part No
74LS125AP-E
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
-
Number of Bits per Element
-
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74LS125AP-E Related Parts
74LCX07BQX
74LCX07BQX
onsemi
IC BUF NON-INVERT 5.5V 14DQFN
74LCX07FT
74LCX07FT
Toshiba Semiconductor
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07M
74LCX07M
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07MTC
74LCX07MTC
Fairchild Semiconductor
IC BUFF NON-INVERT 5.5V 14TSSOP
74LCX07MTC
74LCX07MTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTCX
74LCX07MTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTR
74LCX07MTR
STMicroelectronics
IC BUFFER NON-INVERT 3.6V 14SO
74LCX07MX
74LCX07MX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07SJ
74LCX07SJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJ
74LCX07SJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
74LCX07SJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
74LCX07SJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LS125AP-E Compare Parts
  • 74LS125AP-E vs 74LX1G70CTR
  • 74LS125AP-E vs 74LX1G126STR
  • 74LS125AP-E vs 74LX1G126CTR
  • 74LS125AP-E vs 74LX1G125STR
  • 74LS125AP-E vs 74LX1G125CTR
  • 74LS125AP-E vs 74LX1G07STR
  • 74LS125AP-E vs 74LX1G07CTR
  • 74LS125AP-E vs 74LVXZ161284MTX
  • 74LS125AP-E vs 74LVXZ161284MTD
  • 74LS125AP-E vs 74LVXC4245WMX
  • 74LS125AP-E vs 74LVXC4245WMX
  • 74LS125AP-E vs 74LVXC4245WM
  • 74LS125AP-E vs 74LVXC4245QSCX
  • 74LS125AP-E vs 74LVXC4245QSCX
  • 74LS125AP-E vs 74LVXC4245QSCX
  • 74LS125AP-E vs 74LVXC4245QSC
  • 74LS125AP-E vs 74LVXC4245QSC
  • 74LS125AP-E vs 74LVXC4245MTR
  • 74LS125AP-E vs 74LVXC4245MTCX
  • 74LS125AP-E vs 74LVXC4245MTC
  • 74LS125AP-E vs 74LVXC4245MTC
  • 74LS125AP-E vs 74LVX541TTR
  • 74LS125AP-E vs 74LVX541SJX
  • 74LS125AP-E vs 74LVX541SJX
  • 74LS125AP-E vs 74LVX541SJ
  • 74LS125AP-E vs 74LVX541SJ
  • 74LS125AP-E vs 74LVX541MX
  • 74LS125AP-E vs 74LVX541MX
  • 74LS125AP-E vs 74LVX541MTCX
  • 74LS125AP-E vs 74LVX541MTCX
  • 74LS125AP-E vs 74LVX541MTC
  • 74LS125AP-E vs 74LVX541M
  • 74LS125AP-E vs 74LVX541M
  • 74LS125AP-E vs 74LVX4245WMX
  • 74LS125AP-E vs 74LVX4245WM
  • 74LS125AP-E vs 74LVX4245TTR
  • 74LS125AP-E vs 74LVX4245QSCX
  • 74LS125AP-E vs 74LVX4245QSC
  • 74LS125AP-E vs 74LVX4245MTR
  • 74LS125AP-E vs 74LVX4245MTCX
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend