79RC32H434-266BC
79RC32H434-266BC
Obsolete
Description:  IC MPU INTERPRISE 266MHZ 256BGA
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 47200
79RC32H434-266BC Specification
Specification
Part No
79RC32H434-266BC
Category
Embedded - Microprocessors
Manufacturer
Renesas Electronics
Series
Interprise
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MIPS32
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
266MHz
Co-Processors/DSP
-
RAM Controllers
DDR
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10/100Mbps (1)
SATA
-
USB
-
Voltage - I/O
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
256-LBGA
79RC32H434-266BC Related Parts
79RC32H434-266BCG
79RC32H434-266BCG
Renesas Electronics
IC MPU INTERPRISE 266MHZ 256BGA
79RC32H434-266BCGI
79RC32H434-266BCGI
Renesas Electronics
IC MPU INTERPRISE 266MHZ 256BGA
79RC32H434-266BCI
79RC32H434-266BCI
Renesas Electronics
IC MPU INTERPRISE 266MHZ 256BGA
79RC32H434-300BC
79RC32H434-300BC
Renesas Electronics
IC MPU INTERPRISE 300MHZ 256BGA
79RC32H434-300BCG
79RC32H434-300BCG
Renesas Electronics
IC MPU INTERPRISE 300MHZ 256BGA
79RC32H434-300BCGI
79RC32H434-300BCGI
Renesas Electronics
IC MPU INTERPRISE 300MHZ 256BGA
79RC32H434-300BCI
79RC32H434-300BCI
Renesas Electronics
IC MPU INTERPRISE 300MHZ 256BGA
79RC32H434-350BC
79RC32H434-350BC
Renesas Electronics
IC MPU INTERPRISE 350MHZ 256BGA
79RC32H434-350BCG
79RC32H434-350BCG
Renesas Electronics
IC MPU INTERPRISE 350MHZ 256BGA
79RC32H434-350BCGI
79RC32H434-350BCGI
Renesas Electronics
IC MPU INTERPRISE 350MHZ 256BGA
79RC32H434-350BCI
79RC32H434-350BCI
Renesas Electronics
IC MPU INTERPRISE 350MHZ 256BGA
79RC32H434-400BC
79RC32H434-400BC
Renesas Electronics
IC MPU INTERPRISE 400MHZ 256BGA
79RC32H434-266BC Description
Overview of the 79RC32H434-266BC

The 79RC32H434-266BC is a high-performance microcontroller from Renesas Electronics, part of the RC32 family. This microcontroller is designed for embedded applications that require efficient processing capabilities, low power consumption, and a variety of integrated peripherals. It is particularly suitable for automotive, industrial, and consumer electronics applications, where reliability and performance are critical.

Key Specifications

- Core Architecture: The 79RC32H434-266BC features a 32-bit RISC architecture, which provides a balance of performance and efficiency for various processing tasks.
- Operating Frequency: The microcontroller operates at a maximum frequency of 266 MHz, allowing for fast execution of instructions and efficient handling of complex tasks.
- Flash Memory: It includes 512 KB of flash memory for program storage, enabling the development of sophisticated applications with ample code space.
- SRAM: The device is equipped with 64 KB of SRAM, providing sufficient memory for data handling during operation.

Functional Features

- Integrated Peripherals: The 79RC32H434-266BC comes with a rich set of integrated peripherals, including:
- ADC: A 12-bit Analog-to-Digital Converter (ADC) with multiple channels for sensor interfacing.
- Timers: Several timers for precise timing and control applications, enhancing its versatility in various tasks.
- Communication Interfaces: Supports multiple communication protocols, including UART, SPI, and I2C, facilitating easy integration with other devices and systems.
- Low Power Modes: The microcontroller features various low power modes, allowing it to operate efficiently in battery-powered applications by minimizing energy consumption during idle periods.

Power Management

- Supply Voltage: The 79RC32H434-266BC operates within a supply voltage range of 2.7V to 5.5V, making it adaptable to different power supply configurations.
- Power Consumption: The device is designed for low power operation, with typical active current consumption around 100 mA at full load, and significantly lower in sleep modes.

Performance Characteristics

- Interrupt Handling: The microcontroller supports a flexible interrupt system, allowing for efficient handling of multiple events and improving responsiveness in real-time applications.
- Temperature Range: It operates effectively within an extended temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
- Development Support: Renesas provides extensive development tools and software support, including the e² studio IDE and various libraries, which simplify application development and accelerate time-to-market.

Applications

The 79RC32H434-266BC is suitable for a wide range of applications, including:

- Automotive Systems: Used in automotive control systems, including engine management, safety systems, and infotainment.
- Industrial Automation: Ideal for controlling machinery, sensors, and actuators in industrial environments.
- Consumer Electronics: Can be integrated into smart home devices, appliances, and other consumer products for enhanced functionality.
- IoT Devices: Employed in Internet of Things applications where connectivity and low power consumption are essential.

Conclusion

The 79RC32H434-266BC from Renesas Electronics is a powerful and versatile microcontroller that meets the demands of various embedded applications. With its high processing capabilities, extensive peripheral support, and low power consumption, it provides an effective solution for a wide range of applications in automotive, industrial, and consumer electronics. Its robust specifications and development support make it an ideal choice for engineers looking to implement reliable and efficient embedded systems in their designs.
79RC32H434-266BC Compare Parts
  • 79RC32H434-266BC vs 79RC32H435-400BC
  • 79RC32H434-266BC vs 79RC32H435-350BCI
  • 79RC32H434-266BC vs 79RC32H435-350BCGI
  • 79RC32H434-266BC vs 79RC32H435-350BCG
  • 79RC32H434-266BC vs 79RC32H435-350BC
  • 79RC32H434-266BC vs 79RC32H435-300BCI
  • 79RC32H434-266BC vs 79RC32H435-300BCGI
  • 79RC32H434-266BC vs 79RC32H435-300BCG
  • 79RC32H434-266BC vs 79RC32H435-300BC
  • 79RC32H434-266BC vs 79RC32H435-266BCI
  • 79RC32H434-266BC vs 79RC32H435-266BCGI
  • 79RC32H434-266BC vs 79RC32H435-266BCG
  • 79RC32H434-266BC vs 79RC32H435-266BC
  • 79RC32H434-266BC vs 79RC32H434-400BCG
  • 79RC32H434-266BC vs 79RC32H434-400BC
  • 79RC32H434-266BC vs 79RC32H434-350BCI
  • 79RC32H434-266BC vs 79RC32H434-350BCGI
  • 79RC32H434-266BC vs 79RC32H434-350BCG
  • 79RC32H434-266BC vs 79RC32H434-350BC
  • 79RC32H434-266BC vs 79RC32H434-300BCI
  • 79RC32H434-266BC vs 79RC32H434-300BCGI
  • 79RC32H434-266BC vs 79RC32H434-300BCG
  • 79RC32H434-266BC vs 79RC32H434-300BC
  • 79RC32H434-266BC vs 79RC32H434-266BCI
  • 79RC32H434-266BC vs 79RC32H434-266BCGI
  • 79RC32H434-266BC vs 79RC32H434-266BCG
  • 79RC32H434-266BC vs 79RC32V332-133DHGI
  • 79RC32H434-266BC vs 79RC32V332-100DHGI
  • 79RC32H434-266BC vs 79RC32T355-150DHGI
  • 79RC32H434-266BC vs 79RC32T355-133DHGI
  • 79RC32H434-266BC vs 79RC32T355-100DHGI
  • 79RC32H434-266BC vs 79RC32K438-300BB
  • 79RC32H434-266BC vs 79RC32K438-266BBI
  • 79RC32H434-266BC vs 79RC32K438-266BB
  • 79RC32H434-266BC vs 79RC32K438-233BBI
  • 79RC32H434-266BC vs 79RC32K438-233BB
  • 79RC32H434-266BC vs 79RC32K438-200BB
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!