Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Renesas Electronics 79RC32H434-350BC
79RC32H434-350BC
Obsolete
Embedded - Microprocessors
Description:
IC MPU INTERPRISE 350MHZ 256BGA
Manufacturer:
Renesas Electronics
Datasheet:
79RC32H434-350BC Datasheet
History Price: Obsolete
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
79RC32H434-350BC Specification
Specification
Part No
79RC32H434-350BC
Category
Embedded - Microprocessors
Manufacturer
Renesas Electronics
Series
Interprise
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MIPS32
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
350MHz
Co-Processors/DSP
-
RAM Controllers
DDR
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10/100Mbps (1)
SATA
-
USB
-
Voltage - I/O
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
256-LBGA
79RC32H434-350BC Related Parts
79RC32H434-266BC
Renesas Electronics
IC MPU INTERPRISE 266MHZ 256BGA
79RC32H434-266BCG
Renesas Electronics
IC MPU INTERPRISE 266MHZ 256BGA
79RC32H434-266BCGI
Renesas Electronics
IC MPU INTERPRISE 266MHZ 256BGA
79RC32H434-266BCI
Renesas Electronics
IC MPU INTERPRISE 266MHZ 256BGA
79RC32H434-300BC
Renesas Electronics
IC MPU INTERPRISE 300MHZ 256BGA
79RC32H434-300BCG
Renesas Electronics
IC MPU INTERPRISE 300MHZ 256BGA
79RC32H434-300BCGI
Renesas Electronics
IC MPU INTERPRISE 300MHZ 256BGA
79RC32H434-300BCI
Renesas Electronics
IC MPU INTERPRISE 300MHZ 256BGA
79RC32H434-350BCG
Renesas Electronics
IC MPU INTERPRISE 350MHZ 256BGA
79RC32H434-350BCGI
Renesas Electronics
IC MPU INTERPRISE 350MHZ 256BGA
79RC32H434-350BCI
Renesas Electronics
IC MPU INTERPRISE 350MHZ 256BGA
79RC32H434-400BC
Renesas Electronics
IC MPU INTERPRISE 400MHZ 256BGA
79RC32H434-350BC Compare Parts
79RC32H434-350BC vs 79RC32H435-400BC
79RC32H434-350BC vs 79RC32H435-350BCI
79RC32H434-350BC vs 79RC32H435-350BCGI
79RC32H434-350BC vs 79RC32H435-350BCG
79RC32H434-350BC vs 79RC32H435-350BC
79RC32H434-350BC vs 79RC32H435-300BCI
79RC32H434-350BC vs 79RC32H435-300BCGI
79RC32H434-350BC vs 79RC32H435-300BCG
79RC32H434-350BC vs 79RC32H435-300BC
79RC32H434-350BC vs 79RC32H435-266BCI
79RC32H434-350BC vs 79RC32H435-266BCGI
79RC32H434-350BC vs 79RC32H435-266BCG
79RC32H434-350BC vs 79RC32H435-266BC
79RC32H434-350BC vs 79RC32H434-400BCG
79RC32H434-350BC vs 79RC32H434-400BC
79RC32H434-350BC vs 79RC32H434-350BCI
79RC32H434-350BC vs 79RC32H434-350BCGI
79RC32H434-350BC vs 79RC32H434-350BCG
79RC32H434-350BC vs 79RC32H434-300BCI
79RC32H434-350BC vs 79RC32H434-300BCGI
79RC32H434-350BC vs 79RC32H434-300BCG
79RC32H434-350BC vs 79RC32H434-300BC
79RC32H434-350BC vs 79RC32H434-266BCI
79RC32H434-350BC vs 79RC32H434-266BCGI
79RC32H434-350BC vs 79RC32H434-266BCG
79RC32H434-350BC vs 79RC32H434-266BC
79RC32H434-350BC vs 79RC32V332-133DHGI
79RC32H434-350BC vs 79RC32V332-100DHGI
79RC32H434-350BC vs 79RC32T355-150DHGI
79RC32H434-350BC vs 79RC32T355-133DHGI
79RC32H434-350BC vs 79RC32T355-100DHGI
79RC32H434-350BC vs 79RC32K438-300BB
79RC32H434-350BC vs 79RC32K438-266BBI
79RC32H434-350BC vs 79RC32K438-266BB
79RC32H434-350BC vs 79RC32K438-233BBI
79RC32H434-350BC vs 79RC32K438-233BB
79RC32H434-350BC vs 79RC32K438-200BB
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!