☰
952601EFLFT
952601EFLFT
Obsolete
Description:  IC TIMING CTRL HUB P4 56-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   952601EFLFT Datasheet
History Price: Obsolete
In Stock: 24480
952601EFLFT Specification
Specification
Part No
952601EFLFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
TCH
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Intel CPU, Timing Control Hub?
Input
Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:23
Differential - Input:Output
No/Yes
Frequency - Max
400MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
952601EFLFT Related Parts
952601EFLF
952601EFLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
952601EGLF
952601EGLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-TSSOP
952601EGLFT
952601EGLFT
Renesas Electronics
IC TIMING CTRL HUB PROGR 56TSSOP
952801CFLF
952801CFLF
Renesas Electronics
IC TIMING CTRL HUB K8 48-SSOP
952801CFLFT
952801CFLFT
Renesas Electronics
IC TIMING CTRL HUB K8 48-SSOP
952906AFLF
952906AFLF
Renesas Electronics
CLOCK GENERATORS & SUPPORT PRODU
952906AFLFT
952906AFLFT
Renesas Electronics
IC TIMING CTRL HUB P4 48-SSOP
952906AGLF
952906AGLF
Renesas Electronics
IC TIMING CTRL HUB P4 48-TSSOP
952906AGLFT
952906AGLFT
Renesas Electronics
IC TIMING CTRL HUB P4 48-TSSOP
952906BFLF
952906BFLF
Renesas Electronics
IC CLOCK CTRL HUB P4 48SSOP
952906BFLFT
952906BFLFT
Renesas Electronics
IC CLOCK CTRL HUB P4 48SSOP
952906BGLF
952906BGLF
Renesas Electronics
IC TIMING CTRL HUB P4 48-TSSOP
952601EFLFT Compare Parts
  • 952601EFLFT vs 952926CGLF
  • 952601EFLFT vs 952926CFLFT
  • 952601EFLFT vs 952926CFLF
  • 952601EFLFT vs 952911BGLFT
  • 952601EFLFT vs 952911BGLF
  • 952601EFLFT vs 952911BFLFT
  • 952601EFLFT vs 952911BFLF
  • 952601EFLFT vs 952909AKLFT
  • 952601EFLFT vs 952909AKLF
  • 952601EFLFT vs 952906BGLFT
  • 952601EFLFT vs 952906BGLF
  • 952601EFLFT vs 952906BFLFT
  • 952601EFLFT vs 952906BFLF
  • 952601EFLFT vs 952906AGLFT
  • 952601EFLFT vs 952906AGLF
  • 952601EFLFT vs 952906AFLFT
  • 952601EFLFT vs 952906AFLF
  • 952601EFLFT vs 952801CFLFT
  • 952601EFLFT vs 952801CFLF
  • 952601EFLFT vs 952601EGLFT
  • 952601EFLFT vs 952601EGLF
  • 952601EFLFT vs 952601EFLF
  • 952601EFLFT vs 952601EFLFT-IN0
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!