☰
952801CFLFT
952801CFLFT
Obsolete
Description:  IC TIMING CTRL HUB K8 48-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   952801CFLFT Datasheet
History Price: Obsolete
In Stock: 40080
952801CFLFT Specification
Specification
Part No
952801CFLFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
-
Input
-
Output
Clock
Number of Circuits
2
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Voltage - Supply
3.3V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
952801CFLFT PDF Datasheet
952801CFLFT Related Parts
952601EFLF
952601EFLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
952601EFLFT
952601EFLFT
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
952601EGLF
952601EGLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-TSSOP
952601EGLFT
952601EGLFT
Renesas Electronics
IC TIMING CTRL HUB PROGR 56TSSOP
952801CFLF
952801CFLF
Renesas Electronics
IC TIMING CTRL HUB K8 48-SSOP
952906AFLF
952906AFLF
Renesas Electronics
CLOCK GENERATORS & SUPPORT PRODU
952906AFLFT
952906AFLFT
Renesas Electronics
IC TIMING CTRL HUB P4 48-SSOP
952906AGLF
952906AGLF
Renesas Electronics
IC TIMING CTRL HUB P4 48-TSSOP
952906AGLFT
952906AGLFT
Renesas Electronics
IC TIMING CTRL HUB P4 48-TSSOP
952906BFLF
952906BFLF
Renesas Electronics
IC CLOCK CTRL HUB P4 48SSOP
952906BFLFT
952906BFLFT
Renesas Electronics
IC CLOCK CTRL HUB P4 48SSOP
952906BGLF
952906BGLF
Renesas Electronics
IC TIMING CTRL HUB P4 48-TSSOP
952801CFLFT Compare Parts
  • 952801CFLFT vs 952926CGLF
  • 952801CFLFT vs 952926CFLFT
  • 952801CFLFT vs 952926CFLF
  • 952801CFLFT vs 952911BGLFT
  • 952801CFLFT vs 952911BGLF
  • 952801CFLFT vs 952911BFLFT
  • 952801CFLFT vs 952911BFLF
  • 952801CFLFT vs 952909AKLFT
  • 952801CFLFT vs 952909AKLF
  • 952801CFLFT vs 952906BGLFT
  • 952801CFLFT vs 952906BGLF
  • 952801CFLFT vs 952906BFLFT
  • 952801CFLFT vs 952906BFLF
  • 952801CFLFT vs 952906AGLFT
  • 952801CFLFT vs 952906AGLF
  • 952801CFLFT vs 952906AFLFT
  • 952801CFLFT vs 952906AFLF
  • 952801CFLFT vs 952801CFLF
  • 952801CFLFT vs 952601EGLFT
  • 952801CFLFT vs 952601EGLF
  • 952801CFLFT vs 952601EFLFT
  • 952801CFLFT vs 952601EFLF
  • 952801CFLFT vs 952601EFLFT-IN0
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!