☰
97ULP845AHT
97ULP845AHT
Obsolete
Description:  IC CLOCK DRIVER 1.8V LP 28-BGA
Manufacturer:  Renesas Electronics
Datasheet:   97ULP845AHT Datasheet
History Price: Obsolete
In Stock: 33760
97ULP845AHT Specification
Specification
Part No
97ULP845AHT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
-
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Voltage - Supply
1.8V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-VFBGA
Supplier Device Package
28-CABGA (4.0x4.5)
97ULP845AHT Related Parts
97U2A845AHLF
97U2A845AHLF
Renesas Electronics
IC CLOCK DRIVER 28-CABGA
97U2A844AHLF
97U2A844AHLF
Renesas Electronics
IC CLOCK DRIVER 28-CABGA
97U2A845AHLFT
97U2A845AHLFT
Renesas Electronics
IC CLOCK DRIVER 28-CABGA
97U2A877AHLF
97U2A877AHLF
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 52-BGA
97U2A877AHLFT
97U2A877AHLFT
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 52-BGA
97ULP844AH
97ULP844AH
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 28-BGA
97ULP844AHLF
97ULP844AHLF
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 28-BGA
97ULP844AHLFT
97ULP844AHLFT
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 28-BGA
97ULP844AHT
97ULP844AHT
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 28-BGA
97ULP845AH
97ULP845AH
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 28-BGA
97ULP845AHI
97ULP845AHI
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 28-BGA
97ULP845AHILF
97ULP845AHILF
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 28BGA
97ULP845AHT Compare Parts
  • 97ULP845AHT vs 97ULP877BHLFT/M
  • 97ULP845AHT vs 97ULP877BHLFT
  • 97ULP845AHT vs 97ULP877BHLF/M
  • 97ULP845AHT vs 97ULP845AHLFT
  • 97ULP845AHT vs 97ULP845AHLF
  • 97ULP845AHT vs 97ULP845AHIT
  • 97ULP845AHT vs 97ULP845AHILFT
  • 97ULP845AHT vs 97ULP845AHILF
  • 97ULP845AHT vs 97ULP845AHI
  • 97ULP845AHT vs 97ULP845AH
  • 97ULP845AHT vs 97ULP844AHT
  • 97ULP845AHT vs 97ULP844AHLFT
  • 97ULP845AHT vs 97ULP844AHLF
  • 97ULP845AHT vs 97ULP844AH
  • 97ULP845AHT vs 97U2A877AHLFT
  • 97ULP845AHT vs 97U2A877AHLF
  • 97ULP845AHT vs 97U2A845AHLFT
  • 97ULP845AHT vs 97U2A844AHLF
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.