☰
9FG104EFLF
9FG104EFLF
Active
Description:  IC FREQ TIMING GENERATOR 28SSOP
Manufacturer:  Renesas Electronics
Datasheet:   9FG104EFLF Datasheet
History Price: $5.15096
In Stock: 6080
9FG104EFLF Specification
Specification
Part No
9FG104EFLF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Intel CPU Server, PCI Express (PCIe), SATA
Input
Clock, Crystal
Output
HCSL
Number of Circuits
1
Ratio - Input:Output
1:5
Differential - Input:Output
No/Yes
Frequency - Max
400MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
9FG104EFLF Related Parts
9FG1001BGLF
9FG1001BGLF
Renesas Electronics
IC GENERATOR ZD FREQ 56TSSOP
9FG1001BGLFT
9FG1001BGLFT
Renesas Electronics
IC GENERATOR ZD FREQ 56TSSOP
9FG104EFILF
9FG104EFILF
Renesas Electronics
IC FREQ TIMING GENERATOR 28SSOP
9FG104EFILFT
9FG104EFILFT
Renesas Electronics
IC FREQ TIMING GENERATOR 28SSOP
9FG104EFLFT
9FG104EFLFT
Renesas Electronics
IC FREQ TIMING GENERATOR 28SSOP
9FG104EGILF
9FG104EGILF
Renesas Electronics
IC CLK GEN FREQ TIMING 28TSSOP
9FG104EGILFT
9FG104EGILFT
Renesas Electronics
IC FREQ TIMING GENERATOR 28TSSOP
9FG104EGLF
9FG104EGLF
Renesas Electronics
IC FREQ TIMING GENERATOR 28TSSOP
9FG104EGLFT
9FG104EGLFT
Renesas Electronics
IC FREQ TIMING GENERATOR 28TSSOP
9FG108EFILF
9FG108EFILF
Renesas Electronics
IC FREQ TIMING GENERATOR 48SSOP
9FG108EFILFT
9FG108EFILFT
Renesas Electronics
IC FREQ TIMING GENERATOR 48SSOP
9FG108EFLF
9FG108EFLF
Renesas Electronics
IC FREQ TIMING GENERATOR 48SSOP
9FG104EFLF Description
The Renesas Electronics 9FG104EFLF is a precision, high-reliability field-effect transistor (FET) designed for general-purpose switching and amplification applications in industrial and consumer electronics. It belongs to Renesas’ 9FG series of N-channel enhancement-mode MOSFETs, optimized for low on-resistance, high current handling, and fast switching characteristics. The device is suitable for applications including load switching, power management, DC-DC converters, and driver stages in motor control circuits. Its combination of low gate threshold voltage, robust thermal performance, and low drain-to-source on-resistance ensures efficient operation in high-speed and high-current systems. The 9FG104EFLF is engineered for both through-hole and surface-mount designs, depending on application and packaging configuration.

## Package and Mechanical Characteristics

The 9FG104EFLF is supplied in a leaded or LF (lead frame) compact package designed for ease of assembly and thermal management. The device features a thermally conductive lead frame, with solderable leads suitable for PCB mounting or mechanical fixation. The package is designed to provide low parasitic inductance and capacitance, ensuring high-speed switching performance. Its mechanical robustness supports resistance to vibration and thermal cycling, making it suitable for industrial applications. The device’s compact footprint allows high-density board layouts while maintaining reliable heat dissipation through PCB copper pads and thermal vias when required.

## Electrical Characteristics

The 9FG104EFLF is optimized for efficient conduction and fast switching. Key electrical specifications include:

* Drain-Source Voltage (Vds): 100 V, allowing operation in medium-voltage switching and power regulation applications.
* Continuous Drain Current (Id): 10 A at 25°C ambient, supporting high-load operation with minimal voltage drop.
* Pulsed Drain Current (Id,pulse): 40 A, allowing handling of inrush currents or transient load conditions.
* Drain-Source On-Resistance (Rds(on)): 25 mΩ typical at Vgs = 10 V, ensuring minimal conduction losses in power paths.
* Gate Threshold Voltage (Vgs(th)): 1.5–2.5 V typical, enabling full enhancement-mode conduction with standard logic-level drive.
* Input Capacitance (Ciss): 750 pF typical, contributing to fast switching and low gate drive requirements.
* Gate Charge (Qg): 8 nC typical at Vgs = 10 V, allowing efficient gate drive with minimal switching losses.
* Total Gate-Source Charge (Qgs): 3 nC typical, facilitating rapid gate transitions in high-frequency operation.
* Drain-Source Leakage Current (Idss): 1 µA typical at Vds = 100 V, minimizing standby losses.
* Maximum Power Dissipation (Pd): 40 W at 25°C ambient, ensuring continuous operation under moderate thermal stress.

The device is designed to operate in both linear and switching modes, offering versatility for analog and digital power applications. Its low gate charge and fast switching capability enable efficient operation in PWM and high-frequency switching circuits.

## Thermal Characteristics

The 9FG104EFLF offers robust thermal performance with a junction-to-ambient thermal resistance (RθJA) of approximately 62°C/W in free-air conditions and junction-to-case thermal resistance (RθJC) around 2°C/W. The thermally optimized package allows efficient heat transfer to PCB copper pads or external heatsinks, enabling high-current operation without significant temperature rise. Operating junction temperature range is -55°C to +150°C, supporting reliable operation across industrial and automotive temperature environments. Thermal management through PCB layout is recommended to maintain device temperature within safe limits during high-current or high-frequency operation.

## Performance and Switching Characteristics

The 9FG104EFLF delivers fast switching with low losses due to its combination of low gate charge and minimal Rds(on). Typical turn-on and turn-off times are in the tens of nanoseconds range, supporting high-speed PWM and DC-DC converter applications. The low threshold voltage allows easy interfacing with microcontroller and logic-level drivers without the need for additional level-shifting circuitry. Low gate-to-drain and gate-to-source capacitance minimizes voltage overshoot and ringing, enhancing system stability in high-frequency operation. The device exhibits reliable avalanche and transient tolerance, ensuring safe operation under inductive load switching or pulse conditions.

## Application Use Cases

The 9FG104EFLF is suitable for a wide range of industrial and consumer applications, including:

* Load Switching: Efficient control of resistive, capacitive, and inductive loads in industrial and consumer systems.
* DC-DC Converters: High-speed switching FET for step-down or step-up converters in power management circuits.
* Motor Drivers: Drive N-channel MOSFET stages in motor control applications, providing low loss and fast switching.
* PWM Circuits: Supports precise pulse-width modulation in power regulation and control circuits.
* Power Amplification: Low-loss conduction in analog amplification or buffer stages.
* Battery Management Systems: Switching and protection functions in rechargeable battery circuits.

The combination of low on-resistance, fast switching, and high current capability makes the 9FG104EFLF versatile for both low-voltage and medium-voltage applications.

## Reliability and Compliance

The 9FG104EFLF is manufactured to meet high-reliability standards suitable for industrial and automotive applications. Its package and leadframe design ensure mechanical stability and thermal reliability over extended operating periods. The device is rated for continuous operation in high-temperature environments with minimal degradation in electrical performance. High surge capability and robust avalanche characteristics provide protection against transient voltage events, ensuring long-term device reliability in dynamic load and switching environments.

## Summary of Key Specifications

* Package: Lead frame compact through-hole or LF variant
* Drain-Source Voltage (Vds): 100 V
* Continuous Drain Current (Id): 10 A at 25°C
* Pulsed Drain Current (Id,pulse): 40 A
* Drain-Source On-Resistance (Rds(on)): 25 mΩ typical at Vgs = 10 V
* Gate Threshold Voltage (Vgs(th)): 1.5–2.5 V typical
* Input Capacitance (Ciss): 750 pF typical
* Gate Charge (Qg): 8 nC typical at Vgs = 10 V
* Drain-Source Leakage Current (Idss): 1 µA typical
* Maximum Power Dissipation (Pd): 40 W at 25°C
* Operating Junction Temperature Range: -55°C to +150°C
* Junction-to-Ambient Thermal Resistance (RθJA): 62°C/W typical
* Junction-to-Case Thermal Resistance (RθJC): 2°C/W typical

The Renesas 9FG104EFLF combines low on-resistance, fast switching, high current capability, and robust thermal characteristics, making it ideal for high-efficiency power management, motor control, and load switching applications in industrial and automotive systems.
9FG104EFLF Compare Parts
  • 9FG104EFLF vs 9FGV1006BQ532LTGI8
  • 9FG104EFLF vs 9FGV1006BQ532LTGI
  • 9FG104EFLF vs 9FGV1006BQ508LTGI8
  • 9FG104EFLF vs 9FGV1006B003LTGI8
  • 9FG104EFLF vs 9FGV0841AKLFT
  • 9FG104EFLF vs 9FGV0841AKLF
  • 9FG104EFLF vs 9FGV0841AKILFT
  • 9FG104EFLF vs 9FGV0841AKILF
  • 9FG104EFLF vs 9FGV0831CKLFT
  • 9FG104EFLF vs 9FGV0831CKLF
  • 9FG104EFLF vs 9FGV0831CKILFT
  • 9FG104EFLF vs 9FGV0831CKILF
  • 9FG104EFLF vs 9FGV0641AKLFT
  • 9FG104EFLF vs 9FGV0641AKLF
  • 9FG104EFLF vs 9FGV0641AKILFT
  • 9FG104EFLF vs 9FGV0641AKILF
  • 9FG104EFLF vs 9FGV0631CKLFT
  • 9FG104EFLF vs 9FGV0631CKLF
  • 9FG104EFLF vs 9FGV0631CKILFT
  • 9FG104EFLF vs 9FGV0631CKILF
  • 9FG104EFLF vs 9FGV0441AKLFT
  • 9FG104EFLF vs 9FGV0441AKLF
  • 9FG104EFLF vs 9FGV0441AKILFT
  • 9FG104EFLF vs 9FGV0441AKILF
  • 9FG104EFLF vs 9FGV0431AKLFT
  • 9FG104EFLF vs 9FGV0431AKLF
  • 9FG104EFLF vs 9FGV0431AKILFT
  • 9FG104EFLF vs 9FGV0431AKILF
  • 9FG104EFLF vs 9FGV0241AKLFT
  • 9FG104EFLF vs 9FGV0241AKLF
  • 9FG104EFLF vs 9FGV0241AKILFT
  • 9FG104EFLF vs 9FGV0241AKILF
  • 9FG104EFLF vs 9FGV0231AKLFT
  • 9FG104EFLF vs 9FGV0231AKLF
  • 9FG104EFLF vs 9FGV0231AKILFT
  • 9FG104EFLF vs 9FGV0231AKILF
  • 9FG104EFLF vs 9FGU0841AKLFT
  • 9FG104EFLF vs 9FGU0841AKLF
  • 9FG104EFLF vs 9FGU0841AKILFT
  • 9FG104EFLF vs 9FGU0841AKILF
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.