☰
9FG108EFILF
9FG108EFILF
Active
Description:  IC FREQ TIMING GENERATOR 48SSOP
Manufacturer:  Renesas Electronics
Datasheet:   9FG108EFILF Datasheet
History Price: $4.94340
In Stock: 14800
9FG108EFILF Specification
Specification
Part No
9FG108EFILF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Intel CPU Server, PCI Express (PCIe), SATA
Input
Clock, Crystal
Output
HCSL
Number of Circuits
1
Ratio - Input:Output
1:9
Differential - Input:Output
No/Yes
Frequency - Max
400MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
9FG108EFILF Related Parts
9FG1001BGLF
9FG1001BGLF
Renesas Electronics
IC GENERATOR ZD FREQ 56TSSOP
9FG1001BGLFT
9FG1001BGLFT
Renesas Electronics
IC GENERATOR ZD FREQ 56TSSOP
9FG104EFILF
9FG104EFILF
Renesas Electronics
IC FREQ TIMING GENERATOR 28SSOP
9FG104EFILFT
9FG104EFILFT
Renesas Electronics
IC FREQ TIMING GENERATOR 28SSOP
9FG104EFLF
9FG104EFLF
Renesas Electronics
IC FREQ TIMING GENERATOR 28SSOP
9FG104EFLFT
9FG104EFLFT
Renesas Electronics
IC FREQ TIMING GENERATOR 28SSOP
9FG104EGILF
9FG104EGILF
Renesas Electronics
IC CLK GEN FREQ TIMING 28TSSOP
9FG104EGILFT
9FG104EGILFT
Renesas Electronics
IC FREQ TIMING GENERATOR 28TSSOP
9FG104EGLF
9FG104EGLF
Renesas Electronics
IC FREQ TIMING GENERATOR 28TSSOP
9FG104EGLFT
9FG104EGLFT
Renesas Electronics
IC FREQ TIMING GENERATOR 28TSSOP
9FG108EFILFT
9FG108EFILFT
Renesas Electronics
IC FREQ TIMING GENERATOR 48SSOP
9FG108EFLF
9FG108EFLF
Renesas Electronics
IC FREQ TIMING GENERATOR 48SSOP
9FG108EFILF Compare Parts
  • 9FG108EFILF vs 9FGV1006BQ532LTGI8
  • 9FG108EFILF vs 9FGV1006BQ532LTGI
  • 9FG108EFILF vs 9FGV1006BQ508LTGI8
  • 9FG108EFILF vs 9FGV1006B003LTGI8
  • 9FG108EFILF vs 9FGV0841AKLFT
  • 9FG108EFILF vs 9FGV0841AKLF
  • 9FG108EFILF vs 9FGV0841AKILFT
  • 9FG108EFILF vs 9FGV0841AKILF
  • 9FG108EFILF vs 9FGV0831CKLFT
  • 9FG108EFILF vs 9FGV0831CKLF
  • 9FG108EFILF vs 9FGV0831CKILFT
  • 9FG108EFILF vs 9FGV0831CKILF
  • 9FG108EFILF vs 9FGV0641AKLFT
  • 9FG108EFILF vs 9FGV0641AKLF
  • 9FG108EFILF vs 9FGV0641AKILFT
  • 9FG108EFILF vs 9FGV0641AKILF
  • 9FG108EFILF vs 9FGV0631CKLFT
  • 9FG108EFILF vs 9FGV0631CKLF
  • 9FG108EFILF vs 9FGV0631CKILFT
  • 9FG108EFILF vs 9FGV0631CKILF
  • 9FG108EFILF vs 9FGV0441AKLFT
  • 9FG108EFILF vs 9FGV0441AKLF
  • 9FG108EFILF vs 9FGV0441AKILFT
  • 9FG108EFILF vs 9FGV0441AKILF
  • 9FG108EFILF vs 9FGV0431AKLFT
  • 9FG108EFILF vs 9FGV0431AKLF
  • 9FG108EFILF vs 9FGV0431AKILFT
  • 9FG108EFILF vs 9FGV0431AKILF
  • 9FG108EFILF vs 9FGV0241AKLFT
  • 9FG108EFILF vs 9FGV0241AKLF
  • 9FG108EFILF vs 9FGV0241AKILFT
  • 9FG108EFILF vs 9FGV0241AKILF
  • 9FG108EFILF vs 9FGV0231AKLFT
  • 9FG108EFILF vs 9FGV0231AKLF
  • 9FG108EFILF vs 9FGV0231AKILFT
  • 9FG108EFILF vs 9FGV0231AKILF
  • 9FG108EFILF vs 9FGU0841AKLFT
  • 9FG108EFILF vs 9FGU0841AKLF
  • 9FG108EFILF vs 9FGU0841AKILFT
  • 9FG108EFILF vs 9FGU0841AKILF
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.