☰
D17618ABGW100V
D17618ABGW100V
Obsolete
Description:  IC MCU 32BIT ROMLESS 176LFBGA
Manufacturer:  Renesas Electronics
History Price: $45.90000
In Stock: 45360
D17618ABGW100V Specification
Specification
Part No
D17618ABGW100V
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
SuperH SH Ethernet
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
SH-2
Core Size
32-Bit Single-Core
Speed
100MHz
Connectivity
Ethernet, Host Interface, FIFO, SCI
Peripherals
DMA, POR, WDT
Number of I/O
71
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
1.4V ~ 1.6V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
176-LFBGA
Supplier Device Package
176-LFBGA (13x13)
D17618ABGW100V Related Parts
D17709SHF167BDV
D17709SHF167BDV
Renesas Electronics
32-BIT, FLASH SUPERH SH7709 CPU
D17760BP200ADV
D17760BP200ADV
Renesas Electronics
IC MCU 32BIT ROMLESS 256LFBGA
D17618RBG100V
D17618RBG100V
Renesas Electronics
IC MCU 32BIT ROMLESS 176LFBGA
D17760BP200ADQ
D17760BP200ADQ
Renesas Electronics
32-BIT, 200MHZ, SH4 CPU
D17760BP200ADV#Y1
D17760BP200ADV#Y1
Renesas Electronics
IC MCU 32BIT ROMLESS 256LFBGA
D17760BP200ADXV
D17760BP200ADXV
Renesas Electronics
IC MCU 32BIT ROMLESS 256LFBGA
D17618ABGW100V Compare Parts
  • D17618ABGW100V vs D17709SHF167BDV
  • D17618ABGW100V vs D17760BP200ADXV
  • D17618ABGW100V vs D17760BP200ADV#Y1
  • D17618ABGW100V vs D17760BP200ADQ
  • D17618ABGW100V vs D17618RBG100V
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!