Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics D17618RBG100V
D17618RBG100V
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32BIT ROMLESS 176LFBGA
Manufacturer:
Renesas Electronics
Datasheet:
D17618RBG100V Datasheet
History Price: Obsolete
In Stock: 6500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
D17618RBG100V Specification
Specification
Part No
D17618RBG100V
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
SuperH SH Ethernet
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
SH-2
Core Size
32-Bit Single-Core
Speed
100MHz
Connectivity
Ethernet, Host Interface, FIFO, SCI
Peripherals
DMA, POR, WDT
Number of I/O
78
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
1.4V ~ 1.6V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
176-LFBGA
Supplier Device Package
176-LFBGA (13x13)
D17618RBG100V PDF Datasheet
D17618RBG100V Datasheet
Click and Download: D17618RBG100V Datasheet
D17618RBG100V Related Parts
D17618ABGW100V
Renesas Electronics
IC MCU 32BIT ROMLESS 176LFBGA
D17709SHF167BDV
Renesas Electronics
32-BIT, FLASH SUPERH SH7709 CPU
D17760BP200ADV
Renesas Electronics
IC MCU 32BIT ROMLESS 256LFBGA
D17760BP200ADQ
Renesas Electronics
32-BIT, 200MHZ, SH4 CPU
D17760BP200ADV#Y1
Renesas Electronics
IC MCU 32BIT ROMLESS 256LFBGA
D17760BP200ADXV
Renesas Electronics
IC MCU 32BIT ROMLESS 256LFBGA
D17618RBG100V Compare Parts
D17618RBG100V vs D17709SHF167BDV
D17618RBG100V vs D17618ABGW100V
D17618RBG100V vs D17760BP200ADXV
D17618RBG100V vs D17760BP200ADV#Y1
D17618RBG100V vs D17760BP200ADQ
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!