EL7585AILZ
EL7585AILZ
Obsolete
Description:  IC REG CONV TFT LCD 4OUT 20QFN
Manufacturer:  Renesas Electronics
Datasheet:   EL7585AILZ Datasheet
History Price: Obsolete
In Stock: 37200
EL7585AILZ Specification
Specification
Part No
EL7585AILZ
Category
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, TFT LCD
Voltage - Input
3V ~ 5V
Number of Outputs
4
Voltage - Output
5.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
EL7585AILZ PDF Datasheet
EL7585AILZ Related Parts
EL7520AILZ
EL7520AILZ
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520AILZ-T13
EL7520AILZ-T13
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520AILZ-T7
EL7520AILZ-T7
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ
EL7520ILZ
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ-T13
EL7520ILZ-T13
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ-T7
EL7520ILZ-T7
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7571CM
EL7571CM
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7571CM-T13
EL7571CM-T13
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7571CMZ
EL7571CMZ
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7571CMZ-T13
EL7571CMZ-T13
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7581IRE
EL7581IRE
Renesas Electronics
IC REG CONV LCD 2OUT 20HTSSOP
EL7581IRE-T13
EL7581IRE-T13
Renesas Electronics
IC REG CONV LCD 2OUT 20HTSSOP
EL7585AILZ Compare Parts
  • EL7585AILZ vs EL7642ILTZ-T13
  • EL7585AILZ vs EL7642ILTZ
  • EL7585AILZ vs EL7642AILTZ-T7
  • EL7585AILZ vs EL7642AILTZ-T13
  • EL7585AILZ vs EL7642AILTZ
  • EL7585AILZ vs EL7641ILTZ-T7
  • EL7585AILZ vs EL7641ILTZ-T13
  • EL7585AILZ vs EL7641ILTZ
  • EL7585AILZ vs EL7641ILTZ
  • EL7585AILZ vs EL7641AILTZ-T7
  • EL7585AILZ vs EL7641AILTZ-T13
  • EL7585AILZ vs EL7641AILTZ
  • EL7585AILZ vs EL7641AILTZ
  • EL7585AILZ vs EL7640ILTZ-T7
  • EL7585AILZ vs EL7640ILTZ-T13
  • EL7585AILZ vs EL7640ILTZ
  • EL7585AILZ vs EL7640ILTZ
  • EL7585AILZ vs EL7640AILTZ-T7
  • EL7585AILZ vs EL7640AILTZ-T13
  • EL7585AILZ vs EL7640AILTZ
  • EL7585AILZ vs EL7586ILZ-T7
  • EL7585AILZ vs EL7586ILZ-T13
  • EL7585AILZ vs EL7586ILZ
  • EL7585AILZ vs EL7586ILZ
  • EL7585AILZ vs EL7586AILZ-T7
  • EL7585AILZ vs EL7586AILZ-T13
  • EL7585AILZ vs EL7586AILZ
  • EL7585AILZ vs EL7586AILZ
  • EL7585AILZ vs EL7585ILZ-T7
  • EL7585AILZ vs EL7585ILZ-T13
  • EL7585AILZ vs EL7585ILZ
  • EL7585AILZ vs EL7585AILZ-T7
  • EL7585AILZ vs EL7585AILZ-T13
  • EL7585AILZ vs EL7584IRZ-T7
  • EL7585AILZ vs EL7584IRZ-T13
  • EL7585AILZ vs EL7584IRZ
  • EL7585AILZ vs EL7584IR-T7
  • EL7585AILZ vs EL7584IR-T13
  • EL7585AILZ vs EL7584IR
  • EL7585AILZ vs EL7583IRZ-T7
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.