Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Renesas Electronics ICS1893AFI
ICS1893AFI
Obsolete
Interface - Controllers
Description:
IC CONTROLLER ETHERNET 48SSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICS1893AFI Datasheet
History Price: Obsolete
In Stock: 3040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS1893AFI Specification
Specification
Part No
ICS1893AFI
Category
Interface - Controllers
Manufacturer
Renesas Electronics
Series
PHYceiver
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Physical Layer Controller
Interface
Parallel
Standards
10/100 Base-FX/T/TX PHY
Voltage - Supply
3.14V ~ 3.47V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
ICS1893AFI PDF Datasheet
ICS1893AFI Datasheet
Click and Download: ICS1893AFI Datasheet
ICS1893AFI Related Parts
ICS1893AF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893AFIT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893AFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893BF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893BFI
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893BFIT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893BFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893BY-10
Renesas Electronics
IC CONTROLLER ETHERNET 64TQFP
ICS1893BY-10T
Renesas Electronics
IC CONTROLLER ETHERNET 64TQFP
ICS1893BYI-10
Renesas Electronics
IC CONTROLLER ETHERNET 64TQFP
ICS1893BYI-10T
Renesas Electronics
IC CONTROLLER ETHERNET 64TQFP
ICS1893CF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893AFI Compare Parts
ICS1893AFI vs ICS1893YI-10
ICS1893AFI vs ICS1893Y-10T
ICS1893AFI vs ICS1893Y-10
ICS1893AFI vs ICS1893CYI-10LFT
ICS1893AFI vs ICS1893CYI-10LF
ICS1893AFI vs ICS1893CKI-40LFT
ICS1893AFI vs ICS1893CKI-40LF
ICS1893AFI vs ICS1893CFT
ICS1893AFI vs ICS1893CFIT
ICS1893AFI vs ICS1893CFI
ICS1893AFI vs ICS1893CF
ICS1893AFI vs ICS1893BYI-10T
ICS1893AFI vs ICS1893BYI-10
ICS1893AFI vs ICS1893BY-10T
ICS1893AFI vs ICS1893BY-10
ICS1893AFI vs ICS1893BFT
ICS1893AFI vs ICS1893BFIT
ICS1893AFI vs ICS1893BFI
ICS1893AFI vs ICS1893BF
ICS1893AFI vs ICS1893AFT
ICS1893AFI vs ICS1893AFIT
ICS1893AFI vs ICS1893AF
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.