☰
ICS1893AFIT
ICS1893AFIT
Obsolete
Description:  IC CONTROLLER ETHERNET 48SSOP
Manufacturer:  Renesas Electronics
Datasheet:   ICS1893AFIT Datasheet
History Price: Obsolete
In Stock: 46160
ICS1893AFIT Specification
Specification
Part No
ICS1893AFIT
Category
Interface - Controllers
Manufacturer
Renesas Electronics
Series
PHYceiver
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Physical Layer Controller
Interface
Parallel
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.14V ~ 3.47V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
ICS1893AFIT Related Parts
ICS1893AF
ICS1893AF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893AFI
ICS1893AFI
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893AFT
ICS1893AFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893BF
ICS1893BF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893BFI
ICS1893BFI
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893BFIT
ICS1893BFIT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893BFT
ICS1893BFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893BY-10
ICS1893BY-10
Renesas Electronics
IC CONTROLLER ETHERNET 64TQFP
ICS1893BY-10T
ICS1893BY-10T
Renesas Electronics
IC CONTROLLER ETHERNET 64TQFP
ICS1893BYI-10
ICS1893BYI-10
Renesas Electronics
IC CONTROLLER ETHERNET 64TQFP
ICS1893BYI-10T
ICS1893BYI-10T
Renesas Electronics
IC CONTROLLER ETHERNET 64TQFP
ICS1893CF
ICS1893CF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
ICS1893AFIT Compare Parts
  • ICS1893AFIT vs ICS1893YI-10
  • ICS1893AFIT vs ICS1893Y-10T
  • ICS1893AFIT vs ICS1893Y-10
  • ICS1893AFIT vs ICS1893CYI-10LFT
  • ICS1893AFIT vs ICS1893CYI-10LF
  • ICS1893AFIT vs ICS1893CKI-40LFT
  • ICS1893AFIT vs ICS1893CKI-40LF
  • ICS1893AFIT vs ICS1893CFT
  • ICS1893AFIT vs ICS1893CFIT
  • ICS1893AFIT vs ICS1893CFI
  • ICS1893AFIT vs ICS1893CF
  • ICS1893AFIT vs ICS1893BYI-10T
  • ICS1893AFIT vs ICS1893BYI-10
  • ICS1893AFIT vs ICS1893BY-10T
  • ICS1893AFIT vs ICS1893BY-10
  • ICS1893AFIT vs ICS1893BFT
  • ICS1893AFIT vs ICS1893BFIT
  • ICS1893AFIT vs ICS1893BFI
  • ICS1893AFIT vs ICS1893BF
  • ICS1893AFIT vs ICS1893AFT
  • ICS1893AFIT vs ICS1893AFI
  • ICS1893AFIT vs ICS1893AF
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.