IS82C50A-5
IS82C50A-5
Obsolete
Description:  IC PERIPH UART/BRG 10MHZ 44-PLCC
Manufacturer:  Renesas Electronics
Datasheet:   IS82C50A-5 Datasheet
History Price: Obsolete
In Stock: 28800
IS82C50A-5 Specification
Specification
Part No
IS82C50A-5
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
-
Number of Channels
1, UART
FIFO's
-
Protocol
RS232
Data Rate (Max)
1Mbps
Voltage - Supply
4.5V ~ 5.5V
With Auto Flow Control
-
With IrDA Encoder/Decoder
-
With False Start Bit Detection
-
With Modem Control
Yes
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.58x16.58)
IS82C50A-5 Related Parts
IS82C50A-5Z
IS82C50A-5Z
Renesas Electronics
IC PERIPH UART/BRG 10MHZ 44-PLCC
IS82C52
IS82C52
Renesas Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL
IS82C5296
IS82C5296
Harris Corporation
CMOS SERIAL CONTROLLER INTERFACE
IS82C52R2490
IS82C52R2490
Harris Corporation
CMOS SERIAL CONTROLLER INTERFACE
IS82C52Z
IS82C52Z
Renesas Electronics
IC CONTROLLER UART 28-PLCC
IS82C52Z96
IS82C52Z96
Renesas Electronics
IC CTRLR CMOS SERIAL 28-PLCC
IS82C55A-596
IS82C55A-596
Harris Corporation
82C55 - CMOS PROGRAMMABLE PERIPH
IS82C50A-5 Compare Parts
  • IS82C50A-5 vs IS82C52Z96
  • IS82C50A-5 vs IS82C52Z
  • IS82C50A-5 vs IS82C52R2490
  • IS82C50A-5 vs IS82C5296
  • IS82C50A-5 vs IS82C52
  • IS82C50A-5 vs IS82C50A-5Z
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.