☰
ISL5857IB
ISL5857IB
Obsolete
Description:  IC DAC 12BIT A-OUT 28SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ISL5857IB Datasheet
History Price: Obsolete
In Stock: 560
ISL5857IB Specification
Specification
Part No
ISL5857IB
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
1
Settling Time
-
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
INL/DNL (LSB)
?.5, ?.5
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
ISL5857IB Related Parts
ISL5627IN
ISL5627IN
Renesas Electronics
IC DAC 8BIT A-OUT 48TQFP
ISL5627INZ
ISL5627INZ
Renesas Electronics
IC DAC 8BIT A-OUT 48TQFP
ISL5629/2IN
ISL5629/2IN
Intersil
IC DAC 10BIT A-OUT 48LQFP
ISL5629/2IN
ISL5629/2IN
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5629/2INZ
ISL5629/2INZ
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5629IN
ISL5629IN
Intersil
IC DAC 10BIT A-OUT 48LQFP
ISL5629IN
ISL5629IN
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5629INZ
ISL5629INZ
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5727IN
ISL5727IN
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5727INZ
ISL5727INZ
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5729/2IN
ISL5729/2IN
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5729/2INZ
ISL5729/2INZ
Intersil
IC DAC 10BIT A-OUT 48LQFP
ISL5857IB Compare Parts
  • ISL5857IB vs ISL76161AVZ
  • ISL5857IB vs ISL5961IBZ
  • ISL5857IB vs ISL5961IB
  • ISL5857IB vs ISL5961IB
  • ISL5857IB vs ISL5961IAZ
  • ISL5857IB vs ISL5961IA
  • ISL5857IB vs ISL5961IA
  • ISL5857IB vs ISL5961/2IBZ
  • ISL5857IB vs ISL5961/2IBZ
  • ISL5857IB vs ISL5961/2IB
  • ISL5857IB vs ISL5961/2IB
  • ISL5857IB vs ISL5961/2IAZ
  • ISL5857IB vs ISL5961/2IA
  • ISL5857IB vs ISL5957IBZ
  • ISL5857IB vs ISL5957IB
  • ISL5857IB vs ISL5957IB
  • ISL5857IB vs ISL5957IAZ
  • ISL5857IB vs ISL5957IA
  • ISL5857IB vs ISL5929INZ
  • ISL5857IB vs ISL5929IN
  • ISL5857IB vs ISL5929IN
  • ISL5857IB vs ISL5929/2IN
  • ISL5857IB vs ISL5929/2IN
  • ISL5857IB vs ISL5927INZ
  • ISL5857IB vs ISL5927IN
  • ISL5857IB vs ISL5927IN
  • ISL5857IB vs ISL5861IBZ
  • ISL5857IB vs ISL5861IBZ
  • ISL5857IB vs ISL5861IB
  • ISL5857IB vs ISL5861IB
  • ISL5857IB vs ISL5861IAZ
  • ISL5857IB vs ISL5861IA
  • ISL5857IB vs ISL5861IA
  • ISL5857IB vs ISL5861/2IBZ
  • ISL5857IB vs ISL5861/2IB
  • ISL5857IB vs ISL5861/2IAZ
  • ISL5857IB vs ISL5861/2IA
  • ISL5857IB vs ISL5857IBZ
  • ISL5857IB vs ISL5857IAZ
  • ISL5857IB vs ISL5857IA
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.