ISL8845AAUZ
ISL8845AAUZ
Active
Description:  IC REG CTRLR BOOST/FLYBACK 8MSOP
Manufacturer:  Renesas Electronics
Datasheet:   ISL8845AAUZ Datasheet
History Price: $2.03740
In Stock: 20000
ISL8845AAUZ Specification
Specification
Part No
ISL8845AAUZ
Category
PMIC - DC DC Switching Controllers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Flyback
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
Frequency - Switching
Up to 2MHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Frequency Control
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
ISL8845AAUZ Related Parts
ISL6219ACA
ISL6219ACA
Intersil
SWITCHING CONTROLLER
ISL6219ACA
ISL6219ACA
Renesas Electronics
IC REG CTRLR BUCK 28SSOP
ISL6219ACA-T
ISL6219ACA-T
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
ISL6219ACA-T
ISL6219ACA-T
Renesas Electronics
IC REG CTRLR BUCK 28SSOP
ISL6219ACAZ
ISL6219ACAZ
Renesas Electronics
IC REG CTRLR BUCK 28QSOP
ISL6219ACAZ-T
ISL6219ACAZ-T
Renesas Electronics
IC REG CTRLR BUCK 28QSOP
ISL6223CAZA
ISL6223CAZA
Renesas Electronics
IC REG CTRLR BUCK 20SSOP
ISL6223CAZA-T
ISL6223CAZA-T
Renesas Electronics
IC REG CTRLR BUCK 20SSOP
ISL6224CA
ISL6224CA
Intersil
SWITCHING CONTROLLER
ISL6224CA
ISL6224CA
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CA-T
ISL6224CA-T
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CAZ
ISL6224CAZ
Intersil
SWITCHING CONTROLLER
ISL8845AAUZ Compare Parts
  • ISL8845AAUZ vs ISL95872HRUZ-T
  • ISL8845AAUZ vs ISL9506HRZ-T
  • ISL8845AAUZ vs ISL9506HRZ
  • ISL8845AAUZ vs ISL9502CRZ-T
  • ISL8845AAUZ vs ISL9502CRZ
  • ISL8845AAUZ vs ISL9502AHRZ-T
  • ISL8845AAUZ vs ISL9502AHRZ
  • ISL8845AAUZ vs ISL9500CVZ-T
  • ISL8845AAUZ vs ISL9500CVZ
  • ISL8845AAUZ vs ISL9444IRZ-T7A
  • ISL8845AAUZ vs ISL9444IRZ-T
  • ISL8845AAUZ vs ISL9444IRZ
  • ISL8845AAUZ vs ISL9444CRZ-T7A
  • ISL8845AAUZ vs ISL9444CRZ-T
  • ISL8845AAUZ vs ISL9444CRZ
  • ISL8845AAUZ vs ISL9443IRZ-T7A
  • ISL8845AAUZ vs ISL9443IRZ-T
  • ISL8845AAUZ vs ISL9443IRZ
  • ISL8845AAUZ vs ISL9443IRZ
  • ISL8845AAUZ vs ISL8845AMUZ-T
  • ISL8845AAUZ vs ISL8845AMUZ
  • ISL8845AAUZ vs ISL8845AMBZ-T
  • ISL8845AAUZ vs ISL8845AMBZ-T
  • ISL8845AAUZ vs ISL8845AMBZ
  • ISL8845AAUZ vs ISL8845AMBZ
  • ISL8845AAUZ vs ISL8845AAUZ-T
  • ISL8845AAUZ vs ISL8845AABZ-T
  • ISL8845AAUZ vs ISL8845AABZ
  • ISL8845AAUZ vs ISL8845AABZ
  • ISL8845AAUZ vs ISL8843MUZ-T
  • ISL8845AAUZ vs ISL8843MUZ
  • ISL8845AAUZ vs ISL8843MUZ
  • ISL8845AAUZ vs ISL8843MBZ-T
  • ISL8845AAUZ vs ISL8843MBZ-T
  • ISL8845AAUZ vs ISL8843MBZ-REN
  • ISL8845AAUZ vs ISL8843MBZ
  • ISL8845AAUZ vs ISL8843MBZ
  • ISL8845AAUZ vs ISL8843AUZ-T
  • ISL8845AAUZ vs ISL8843AUZ
  • ISL8845AAUZ vs ISL8843AUZ
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok