☰
MPC9449FA
MPC9449FA
Obsolete
Description:  IC CLK BUFFER 3:15 200MHZ 52TQFP
Manufacturer:  NXP Semiconductors
Datasheet:   MPC9449FA Datasheet
History Price: Obsolete
In Stock: 38240
MPC9449FA Specification
Specification
Part No
MPC9449FA
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
NXP Semiconductors
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits
1
Ratio - Input:Output
3:15
Differential - Input:Output
Yes/No
Input
LVCMOS, LVPECL
Output
LVCMOS
Frequency - Max
200 MHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
52-LQFP
Supplier Device Package
52-TQFP (10x10)
MPC9449FA PDF Datasheet
MPC9449FA Related Parts
MPC905DR2
MPC905DR2
NXP Semiconductors
IC CLK BUFFER 1:6 100MHZ 16SOIC
MPC905DR2
MPC905DR2
Renesas Electronics
IC CLK BUFFER 1:6 100MHZ 16SOIC
MPC905EF
MPC905EF
Renesas Electronics
IC CLK BUFFER 1:6 100MHZ 16SOIC
MPC905EFR2
MPC905EFR2
Renesas Electronics
IC CLK BUFFER 1:6 100MHZ 16SOIC
MPC941AE
MPC941AE
Renesas Electronics
IC CLK BUFFER 1:27 250MHZ 48TQFP
MPC941AE
MPC941AE
NXP Semiconductors
IC CLK BUFFER 2:27 250MHZ 48LQFP
MPC941AER2
MPC941AER2
Renesas Electronics
IC CLK BUFFER 1:27 250MHZ 48TQFP
MPC941FA
MPC941FA
NXP Semiconductors
IC CLK BUFFER 2:27 250MHZ 48LQFP
MPC9443AE
MPC9443AE
Renesas Electronics
IC CLK BUFFER 3:16 350MHZ 48TQFP
MPC9443AE
MPC9443AE
NXP Semiconductors
IC CLK BUFFER 2:16 350MHZ 48LQFP
MPC9443AER2
MPC9443AER2
Renesas Electronics
IC CLK BUFFER 3:16 350MHZ 48TQFP
MPC9443FA
MPC9443FA
NXP Semiconductors
IC CLK BUFFER 2:16 350MHZ 48LQFP
MPC9449FA Description
Overview of NXP Semiconductors MPC9449FA

The NXP Semiconductors MPC9449FA is a high-performance clock buffer designed to distribute clock signals in various electronic applications. This device is particularly suitable for use in telecommunications, networking, and data processing systems where precise clock signal management is critical. The MPC9449FA offers a combination of low skew, high drive capability, and flexibility, making it an ideal choice for engineers looking to enhance system performance.

Key Specifications

- Input Frequency Range: The MPC9449FA supports an input frequency range of up to 1 GHz, allowing it to handle high-speed clock signals effectively.
- Output Configuration: The device features nine differential outputs, which can be configured to drive multiple loads while maintaining signal integrity.
- Output Skew: It boasts a low output skew of less than 200 ps, ensuring that the clock signals are distributed with minimal timing discrepancies, which is crucial for synchronous systems.
- Supply Voltage: The MPC9449FA operates within a supply voltage range of 3.3V ± 10%, making it compatible with a variety of digital systems.
- Power Consumption: The device has a low power consumption of approximately 300 mW under typical operating conditions, contributing to overall system efficiency.
- Package Type: It is available in a 64-pin TQFP (Thin Quad Flat Package), which provides a compact footprint suitable for space-constrained designs.

Features and Benefits

- Low Jitter Performance: The MPC9449FA is designed to provide low jitter performance, which is essential for maintaining signal integrity in high-speed applications. This feature helps reduce the likelihood of data errors in critical systems.
- Flexible Output Drive: The device can drive a variety of loads, including single-ended and differential inputs, making it versatile for different application requirements.
- Programmable Output: The MPC9449FA includes programmable output settings, allowing users to adjust the output drive strength and configuration based on specific needs.
- Integrated Termination: The device features integrated output termination, which simplifies design and reduces the need for external components, leading to a more compact and efficient layout.
- Fault Protection: The MPC9449FA includes built-in fault protection features, ensuring reliable operation even in the presence of signal integrity issues.

Applications

The NXP Semiconductors MPC9449FA is suitable for a wide range of applications, including:

- Telecommunications: Used in networking equipment, such as routers and switches, where precise clock distribution is essential for data integrity and performance.
- Data Processing: Ideal for high-performance computing systems, including servers and data centers, where low skew and high-frequency clock signals are critical.
- Consumer Electronics: Can be utilized in various consumer devices that require reliable clock distribution, such as televisions, gaming consoles, and multimedia systems.
- Industrial Automation: Suitable for control systems and automation equipment where accurate timing and synchronization are necessary for optimal operation.

Conclusion

The NXP Semiconductors MPC9449FA is a robust and versatile clock buffer that meets the demands of modern electronic applications. With its high performance, low skew, and flexible output capabilities, it provides an excellent solution for engineers looking to implement efficient clock distribution systems. Its wide range of applications, combined with its reliable performance and integrated features, makes the MPC9449FA a valuable component in the evolving landscape of clock management technology.
MPC9449FA Compare Parts
  • MPC9449FA vs MPC9456ACR2
  • MPC9449FA vs MPC9456AC
  • MPC9449FA vs MPC9456AC
  • MPC9449FA vs MPC94551EFR2
  • MPC9449FA vs MPC94551EF
  • MPC9449FA vs MPC9449FAR2
  • MPC9449FA vs MPC9449AER2
  • MPC9449FA vs MPC9449AE
  • MPC9449FA vs MPC9449AE
  • MPC9449FA vs MPC9449AC
  • MPC9449FA vs MPC9448FAR2
  • MPC9449FA vs MPC9448FA
  • MPC9449FA vs MPC9448FA
  • MPC9449FA vs MPC9448ACR2
  • MPC9449FA vs MPC9448AC
  • MPC9449FA vs MPC9448AC
  • MPC9449FA vs MPC9447FA
  • MPC9449FA vs MPC9447FA
  • MPC9449FA vs MPC9447ACR2
  • MPC9449FA vs MPC9447AC
  • MPC9449FA vs MPC9447AC
  • MPC9449FA vs MPC9446FAR2
  • MPC9449FA vs MPC9446FAR2
  • MPC9449FA vs MPC9446FA
  • MPC9449FA vs MPC9446FA
  • MPC9449FA vs MPC9446ACR2
  • MPC9449FA vs MPC9446AC
  • MPC9449FA vs MPC9446AC
  • MPC9449FA vs MPC9443FAR2
  • MPC9449FA vs MPC9443FA
  • MPC9449FA vs MPC9443AER2
  • MPC9449FA vs MPC9443AE
  • MPC9449FA vs MPC9443AE
  • MPC9449FA vs MPC941FA
  • MPC9449FA vs MPC941AER2
  • MPC9449FA vs MPC941AE
  • MPC9449FA vs MPC941AE
  • MPC9449FA vs MPC905EFR2
  • MPC9449FA vs MPC905EF
  • MPC9449FA vs MPC905DR2
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos