Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics MPC96877VK
MPC96877VK
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK DRIVER 1:10 SDRAM 52-BGA
Manufacturer:
Renesas Electronics
Datasheet:
MPC96877VK Datasheet
History Price: Obsolete
In Stock: 40560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC96877VK Specification
Specification
Part No
MPC96877VK
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, DDR2, SDRAM
Input
Clock
Output
SSTL-18
Number of Circuits
1
Ratio - Input:Output
1:10
Differential - Input:Output
Yes/Yes
Frequency - Max
340MHz
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
52-BGA
Supplier Device Package
-
MPC96877VK Related Parts
MPC9109AC
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC9109AC
NXP Semiconductors
IC CLOCK DIST CHIP 1:18 32-LQFP
MPC9109ACR2
Renesas Electronics
IC CLK DISTRIB LV 1:18 32-LQFP
MPC9109FA
NXP Semiconductors
IC CLOCK DISTRIB LV 1:18 32-LQFP
MPC940LAC
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC940LAC
NXP Semiconductors
IC CLOCK DIST CHIP 1:18 32-LQFP
MPC940LACR2
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC940LFA
NXP Semiconductors
IC CLOCK DISTRIB LV 1:18 32-LQFP
MPC940LFAR2
NXP Semiconductors
IC CLOCK DISTRIBUTON 1:18 32LQFP
MPC940LFAR2
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC942CAC
Renesas Electronics
IC CLK DISTR CHIP LV 1:18 32LQFP
MPC942CAC
NXP Semiconductors
IC CLOCK DIST CHIP 1:18 32-TQFP
MPC96877VK Compare Parts
MPC96877VK vs MPC9850VM
MPC96877VK vs MPC9824ACR2
MPC96877VK vs MPC9824AC
MPC96877VK vs MPC9819ENR2
MPC96877VK vs MPC9819EN
MPC96877VK vs MPC9817ENR2
MPC96877VK vs MPC9817EN
MPC96877VK vs MPC942PFA
MPC96877VK vs MPC942PACR2
MPC96877VK vs MPC942PAC
MPC96877VK vs MPC942PAC
MPC96877VK vs MPC942CFA
MPC96877VK vs MPC942CFA
MPC96877VK vs MPC942CACR2
MPC96877VK vs MPC942CAC
MPC96877VK vs MPC942CAC
MPC96877VK vs MPC940LFAR2
MPC96877VK vs MPC940LFAR2
MPC96877VK vs MPC940LFA
MPC96877VK vs MPC940LACR2
MPC96877VK vs MPC940LAC
MPC96877VK vs MPC940LAC
MPC96877VK vs MPC9109FA
MPC96877VK vs MPC9109ACR2
MPC96877VK vs MPC9109AC
MPC96877VK vs MPC9109AC
MPC96877VK vs MPC9855VMR2
MPC96877VK vs MPC9855VM
MPC96877VK vs MPC9850VF
MPC96877VK vs MPC9824AC/H
MPC96877VK vs MPC9817SDR2
MPC96877VK vs MPC9817SD
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.