RAA239101A2GNP#HA0
RAA239101A2GNP#HA0
Active
Description:  PHOTOELECTRIC SMOKE DETECTOR AFE
Manufacturer:  Renesas Electronics
History Price: $1.32376
In Stock: 17680
RAA239101A2GNP#HA0 Specification
Specification
Part No
RAA239101A2GNP#HA0
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Number of Channels
8
Power (Watts)
-
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (4x4)
RAA239101A2GNP#HA0 Related Parts
RAA730500CFP#AC0
RAA730500CFP#AC0
Renesas Electronics
RAA730500 - MONOLITHIC PROGRAMMA
RAA730500CFP#AC0
RAA730500CFP#AC0
Renesas Electronics
IC REGULATOR
RAA730500DFP#AC0
RAA730500DFP#AC0
Renesas Electronics
IC REGULATOR
RAA730501CFP#AC0
RAA730501CFP#AC0
Renesas Electronics
IC REGULATOR
RAA730501DFP#AC0
RAA730501DFP#AC0
Renesas Electronics
IC REGULATOR
RAA730502CFP#AC0
RAA730502CFP#AC0
Renesas Electronics
IC REGULATOR
RAA730502DFP#AC0
RAA730502DFP#AC0
Renesas Electronics
IC REGULATOR
RAA239101A2GNP#HA0 Compare Parts
  • RAA239101A2GNP#HA0 vs RAA730502CFP#AC0
  • RAA239101A2GNP#HA0 vs RAA730501DFP#AC0
  • RAA239101A2GNP#HA0 vs RAA730501CFP#AC0
  • RAA239101A2GNP#HA0 vs RAA730500DFP#AC0
  • RAA239101A2GNP#HA0 vs RAA730500CFP#AC0
  • RAA239101A2GNP#HA0 vs RAA730500CFP#AC0
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.