RAA730500CFP#AC0
RAA730500CFP#AC0
Active
Description:  RAA730500 - MONOLITHIC PROGRAMMA
Manufacturer:  Renesas Electronics
History Price: $4.93000
In Stock: 43600
RAA730500CFP#AC0 Specification
Specification
Part No
RAA730500CFP#AC0
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
-
Number of Channels
-
Power (Watts)
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
RAA730500CFP#AC0 PDF Datasheet
RAA730500CFP#AC0 Related Parts
RAA730500DFP#AC0
RAA730500DFP#AC0
Renesas Electronics
IC REGULATOR
RAA730501CFP#AC0
RAA730501CFP#AC0
Renesas Electronics
IC REGULATOR
RAA730501DFP#AC0
RAA730501DFP#AC0
Renesas Electronics
IC REGULATOR
RAA730502CFP#AC0
RAA730502CFP#AC0
Renesas Electronics
IC REGULATOR
RAA730502DFP#AC0
RAA730502DFP#AC0
Renesas Electronics
IC REGULATOR
RAA239101A2GNP#HA0
RAA239101A2GNP#HA0
Renesas Electronics
PHOTOELECTRIC SMOKE DETECTOR AFE
RAA730500CFP#AC0 Compare Parts
  • RAA730500CFP#AC0 vs RAA730502CFP#AC0
  • RAA730500CFP#AC0 vs RAA730501DFP#AC0
  • RAA730500CFP#AC0 vs RAA730501CFP#AC0
  • RAA730500CFP#AC0 vs RAA730500DFP#AC0
  • RAA730500CFP#AC0 vs RAA239101A2GNP#HA0
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4