SSTUB32S868CHLFT
SSTUB32S868CHLFT
Obsolete
Description:  IC REGIST BUFF 25BIT DDR2 176BGA
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 13600
SSTUB32S868CHLFT Specification
Specification
Part No
SSTUB32S868CHLFT
Category
Logic - Specialty Logic
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Registered Buffer for DDR2
Supply Voltage
1.7V ~ 1.9V
Number of Bits
25
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
176-TFBGA
Supplier Device Package
176-CABGA (6x15)
SSTUB32S868CHLFT Related Parts
SSTU32864AHLF
SSTU32864AHLF
Renesas Electronics
IC REGISTERD BUFFER 25BIT 96BGA
SSTU32864AHLFT
SSTU32864AHLFT
Renesas Electronics
IC REGISTERD BUFFER 25BIT 96BGA
SSTU32864EC,518
SSTU32864EC,518
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC,551
SSTU32864EC,551
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC,557
SSTU32864EC,557
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC/G,518
SSTU32864EC/G,518
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC/G,551
SSTU32864EC/G,551
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC/G,557
SSTU32864EC/G,557
NXP Semiconductors
IC 25BIT CONFIG REG BUFF 96LFBGA
SSTU32865ET,518
SSTU32865ET,518
NXP Semiconductors
IC BUFFER 1.8V 28BIT SOT802-1
SSTU32865ET,551
SSTU32865ET,551
NXP Semiconductors
IC BUFFER 1.8V 28BIT SOT802-1
SSTU32865ET,557
SSTU32865ET,557
NXP Semiconductors
IC BUFFER 1.8V 28BIT SOT802-1
SSTU32865ET/G,518
SSTU32865ET/G,518
NXP Semiconductors
IC REG BUFFER 28BIT 160-TFBGA
SSTUB32S868CHLFT Compare Parts
  • SSTUB32S868CHLFT vs SSTVN16859BS,151
  • SSTUB32S868CHLFT vs SSTVN16859BS,118
  • SSTUB32S868CHLFT vs SSTVF16859BS,157
  • SSTUB32S868CHLFT vs SSTVF16859BS,151
  • SSTUB32S868CHLFT vs SSTVF16859BS,118
  • SSTUB32S868CHLFT vs SSTVF16859BKLFT
  • SSTUB32S868CHLFT vs SSTVF16859BKLF
  • SSTUB32S868CHLFT vs SSTVF16859BGT
  • SSTUB32S868CHLFT vs SSTVF16859BGLFT
  • SSTUB32S868CHLFT vs SSTVF16859BGLF
  • SSTUB32S868CHLFT vs SSTVF16859BG
  • SSTUB32S868CHLFT vs SSTVF16857EV,518
  • SSTUB32S868CHLFT vs SSTVF16857DGV,118
  • SSTUB32S868CHLFT vs SSTVF16857DGV,112
  • SSTUB32S868CHLFT vs SSTVF16857DGG,518
  • SSTUB32S868CHLFT vs SSTVF16857DGG,512
  • SSTUB32S868CHLFT vs SSTVF16857ALLFT
  • SSTUB32S868CHLFT vs SSTVF16857ALLF
  • SSTUB32S868CHLFT vs SSTVF16857AGT
  • SSTUB32S868CHLFT vs SSTVF16857AGLFT
  • SSTUB32S868CHLFT vs SSTVF16857AGLF
  • SSTUB32S868CHLFT vs SSTVF16857AG
  • SSTUB32S868CHLFT vs SSTVA16859CKLFT
  • SSTUB32S868CHLFT vs SSTVA16859CKLF
  • SSTUB32S868CHLFT vs SSTVA16859CGLFT
  • SSTUB32S868CHLFT vs SSTVA16859CGLF
  • SSTUB32S868CHLFT vs SSTVA16859BKLFT
  • SSTUB32S868CHLFT vs SSTVA16859BKLF
  • SSTUB32S868CHLFT vs SSTVA16859AKLFT
  • SSTUB32S868CHLFT vs SSTVA16859AKLF
  • SSTUB32S868CHLFT vs SSTVA16859AGT
  • SSTUB32S868CHLFT vs SSTVA16859AGLFT
  • SSTUB32S868CHLFT vs SSTVA16859AGLF
  • SSTUB32S868CHLFT vs SSTVA16859AG
  • SSTUB32S868CHLFT vs SSTVA16857AGT
  • SSTUB32S868CHLFT vs SSTVA16857AGLFT
  • SSTUB32S868CHLFT vs SSTVA16857AGLF
  • SSTUB32S868CHLFT vs SSTVA16857AG
  • SSTUB32S868CHLFT vs SSTV16859MTDX
  • SSTUB32S868CHLFT vs SSTV16859MTDX
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.