☰
RT4533AGJ6
RT4533AGJ6
Active
Description:  IC LED DRVR RGLTR PWM TSOT23-6
Manufacturer:  Richtek
Datasheet:   RT4533AGJ6 Datasheet
History Price: Active
In Stock: 12880
RT4533AGJ6 Specification
Specification
Part No
RT4533AGJ6
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
2.5V
Voltage - Supply (Max)
5.5V
Voltage - Output
36.5V
Current - Output / Channel
1.2A (Switch)
Frequency
1.1MHz
Dimming
PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
TSOT-23-6
RT4533AGJ6 Related Parts
RT4501WSC
RT4501WSC
Richtek
IC LED DRV RGLTR PWM 10WLCSP
RT4503GQW
RT4503GQW
Richtek
IC LED DRVR RGLTR PWM 1.2A 6WDFN
RT4526GJ6
RT4526GJ6
Richtek
IC LED DRIVER RGLTR PWM TSOT23-6
RT4527AGQW
RT4527AGQW
Richtek
IC LED DRV RGLTR I2C 25MA 20WQFN
RT4531WSC
RT4531WSC
Richtek
IC LED DRV RGLTR PWM 20MA 9WLCSP
RT4532WSC
RT4532WSC
Richtek
IC LED DRIVER RGLTR I2C 10WLCSP
RT4533GJ6
RT4533GJ6
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT4539WSC
RT4539WSC
Richtek
IC LED DRV RGLTR 35MA WL-CSP-20
RT4831AWSC
RT4831AWSC
Richtek
IC LED DRV LIN I2C WL-CSP-24
RT4832AWSC
RT4832AWSC
Richtek
IC LED DRIVER RGLTR I2C 30WLCSP
RT4533AGJ6 Compare Parts
  • RT4533AGJ6 vs RT4831AWSC
  • RT4533AGJ6 vs RT4539WSC
  • RT4533AGJ6 vs RT4533GJ6
  • RT4533AGJ6 vs RT4532WSC
  • RT4533AGJ6 vs RT4531WSC
  • RT4533AGJ6 vs RT4527AGQW
  • RT4533AGJ6 vs RT4526GJ6
  • RT4533AGJ6 vs RT4503GQW
  • RT4533AGJ6 vs RT4501WSC
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery