☰
RT4539WSC
RT4539WSC
Active
Description:  IC LED DRV RGLTR 35MA WL-CSP-20
Manufacturer:  Richtek
Datasheet:   RT4539WSC Datasheet
History Price: $2.80000
In Stock: 8880
RT4539WSC Specification
Specification
Part No
RT4539WSC
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
6
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
24V
Voltage - Output
2.7V ~ 36V
Current - Output / Channel
35mA
Frequency
300kHz ~ 1.6MHz
Dimming
Analog, I2C, PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-UFBGA, WLCSP
Supplier Device Package
20-WLCSP (1.71x2.37)
RT4539WSC Related Parts
RT4501WSC
RT4501WSC
Richtek
IC LED DRV RGLTR PWM 10WLCSP
RT4503GQW
RT4503GQW
Richtek
IC LED DRVR RGLTR PWM 1.2A 6WDFN
RT4526GJ6
RT4526GJ6
Richtek
IC LED DRIVER RGLTR PWM TSOT23-6
RT4527AGQW
RT4527AGQW
Richtek
IC LED DRV RGLTR I2C 25MA 20WQFN
RT4531WSC
RT4531WSC
Richtek
IC LED DRV RGLTR PWM 20MA 9WLCSP
RT4532WSC
RT4532WSC
Richtek
IC LED DRIVER RGLTR I2C 10WLCSP
RT4533AGJ6
RT4533AGJ6
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT4533GJ6
RT4533GJ6
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT4831AWSC
RT4831AWSC
Richtek
IC LED DRV LIN I2C WL-CSP-24
RT4832AWSC
RT4832AWSC
Richtek
IC LED DRIVER RGLTR I2C 30WLCSP
RT4539WSC Description
The Richtek RT4539WSC is a highly integrated, low-dropout (LDO) linear voltage regulator designed for various applications, including portable devices, consumer electronics, and battery-powered systems. This device is known for its high efficiency, low quiescent current, and excellent load and line regulation, making it suitable for powering sensitive analog and digital circuits. Below is a detailed introduction to the RT4539WSC, including its specifications and parameters.

## Overview

The RT4539WSC is designed to provide a stable output voltage with minimal noise and ripple, which is crucial for applications that require precise voltage regulation. It features a wide input voltage range and can deliver a maximum output current of up to 1A. The LDO is particularly beneficial in applications where space is limited, as it comes in a compact package.

## Key Features

1. Low Dropout Voltage: The RT4539WSC features a low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the output voltage. This characteristic is essential for battery-operated devices, as it maximizes the usable battery life.

2. High Output Current: The device can deliver up to 1A of output current, making it suitable for a variety of applications that require higher power levels.

3. Wide Input Voltage Range: The RT4539WSC supports an input voltage range from 2.5V to 5.5V, providing flexibility for different power supply configurations.

4. Low Quiescent Current: With a quiescent current of only 30 µA (typical), the RT4539WSC is ideal for battery-powered applications where minimizing power consumption is critical.

5. Excellent Load and Line Regulation: The LDO provides excellent load and line regulation, ensuring stable output voltage under varying load conditions and input voltage fluctuations.

6. Thermal Protection: The device includes built-in thermal protection features to prevent overheating and ensure safe operation under high load conditions.

7. Compact Package: The RT4539WSC is available in a small SOT-23-5 package, making it suitable for space-constrained applications.

## Specifications

- Model: Richtek RT4539WSC
- Type: Low-Dropout (LDO) Linear Voltage Regulator
- Input Voltage Range: 2.5 V to 5.5 V
- Output Voltage Options: Fixed output voltages (e.g., 3.3 V, 2.8 V, etc.)
- Maximum Output Current: 1 A
- Dropout Voltage: 200 mV at 1 A (typical)
- Quiescent Current: 30 µA (typical)
- Load Regulation: 0.1% (typical)
- Line Regulation: 0.1% (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOT-23-5
- Thermal Shutdown: Yes
- Short-Circuit Protection: Yes

## Applications

The Richtek RT4539WSC is suitable for a wide range of applications, including:

- Portable and handheld devices
- Battery-powered electronics
- Consumer electronics (e.g., smartphones, tablets)
- Power management in IoT devices
- Analog and digital circuit power supply
- Automotive applications

## Conclusion

The Richtek RT4539WSC is a versatile and efficient LDO linear voltage regulator that provides reliable voltage regulation for various applications. With its low dropout voltage, high output current capability, and low quiescent current, it is an excellent choice for battery-operated and portable devices. The compact SOT-23-5 package and built-in protection features further enhance its suitability for modern electronic designs. Whether used in consumer electronics, IoT devices, or automotive applications, the RT4539WSC delivers the performance and efficiency needed for today%27s demanding power management requirements.
RT4539WSC Compare Parts
  • RT4539WSC vs RT4831AWSC
  • RT4539WSC vs RT4533GJ6
  • RT4539WSC vs RT4533AGJ6
  • RT4539WSC vs RT4532WSC
  • RT4539WSC vs RT4531WSC
  • RT4539WSC vs RT4527AGQW
  • RT4539WSC vs RT4526GJ6
  • RT4539WSC vs RT4503GQW
  • RT4539WSC vs RT4501WSC
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery