Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Richtek RT7255DGV8
RT7255DGV8
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 1.5A SOT23-8
Manufacturer:
Richtek
Datasheet:
RT7255DGV8 Datasheet
History Price: Active
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RT7255DGV8 Specification
Specification
Part No
RT7255DGV8
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
ACOT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.3V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
8V
Current - Output
1.5A
Frequency - Switching
500kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-8
Supplier Device Package
SOT-23-8
RT7255DGV8 PDF Datasheet
RT7255DGV8 Datasheet
Click and Download: RT7255DGV8 Datasheet
RT7255DGV8 Related Parts
RT7231GCP
Richtek
IC REG BUCK ADJ 4A 14TSSOP
RT7231GQW
Richtek
IC REG BUCK ADJUSTABLE 4A 10WDFN
RT7232GCP
Richtek
IC REG BUCK ADJ 4A 14TSSOP
RT7232GQW
Richtek
IC REG BUCK ADJUSTABLE 4A 10WDFN
RT7233GSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT7234GSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT7235GCP
Richtek
IC REG BUCK ADJ 5A 14TSSOP
RT7235GQW
Richtek
IC REG BUCK ADJUSTABLE 5A 10WDFN
RT7236GCP
Richtek
IC REG BUCK ADJ 5A 14TSSOP
RT7236GQW
Richtek
IC REG BUCK ADJUSTABLE 5A 10WDFN
RT7237AHGSP
Richtek
IC REG BUCK ADJUSTABLE 2A 8SOP
RT7237BHGSP
Richtek
IC REG BUCK ADJUSTABLE 2A 8SOP
RT7255DGV8 Compare Parts
RT7255DGV8 vs RT7298BHGQW
RT7255DGV8 vs RT7298AHGQW
RT7255DGV8 vs RT7297CHZSP
RT7255DGV8 vs RT7297BHZSP
RT7255DGV8 vs RT7297AHZSP
RT7255DGV8 vs RT7296FGJ8F
RT7255DGV8 vs RT7296EGJ8F
RT7255DGV8 vs RT7296DGJ8F
RT7255DGV8 vs RT7296CGJ8F
RT7255DGV8 vs RT7296BGJ8F
RT7255DGV8 vs RT7296AGJ8F
RT7255DGV8 vs RT7295CGJ6F
RT7255DGV8 vs RT7295AGJ6F
RT7255DGV8 vs RT7294CGJ6F
RT7255DGV8 vs RT7294AGJ6F
RT7255DGV8 vs RT7291BGQUF
RT7255DGV8 vs RT7291AGQUF
RT7255DGV8 vs RT7285CGJ6
RT7255DGV8 vs RT7285AGJ6
RT7255DGV8 vs RT7281GSP
RT7255DGV8 vs RT7280GQW
RT7255DGV8 vs RT7280GCP
RT7255DGV8 vs RT7279GQW
RT7255DGV8 vs RT7279GCP
RT7255DGV8 vs RT7278GSP
RT7255DGV8 vs RT7277GSP
RT7255DGV8 vs RT7276GQW
RT7255DGV8 vs RT7276GCP
RT7255DGV8 vs RT7275GQW
RT7255DGV8 vs RT7275GCP
RT7255DGV8 vs RT7274GSP
RT7255DGV8 vs RT7273GQW
RT7255DGV8 vs RT7272BGSP
RT7255DGV8 vs RT7272AGSP
RT7255DGV8 vs RT7270HZSP
RT7255DGV8 vs RT7266ZSP
RT7255DGV8 vs RT7264EZSP
RT7255DGV8 vs RT7264EZQW
RT7255DGV8 vs RT7264AZSP
RT7255DGV8 vs RT7264AZQW
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.