☰
RT7275GCP
RT7275GCP
Active
Description:  IC REG BUCK ADJ 3A 14TSSOP
Manufacturer:  Richtek
Datasheet:   RT7275GCP Datasheet
History Price: $2.12000
In Stock: 33040
RT7275GCP Specification
Specification
Part No
RT7275GCP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
ACOT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.765V
Voltage - Output (Max)
8V
Current - Output
3A
Frequency - Switching
700kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
14-TSSOP-EP
RT7275GCP Related Parts
RT7231GCP
RT7231GCP
Richtek
IC REG BUCK ADJ 4A 14TSSOP
RT7231GQW
RT7231GQW
Richtek
IC REG BUCK ADJUSTABLE 4A 10WDFN
RT7232GCP
RT7232GCP
Richtek
IC REG BUCK ADJ 4A 14TSSOP
RT7232GQW
RT7232GQW
Richtek
IC REG BUCK ADJUSTABLE 4A 10WDFN
RT7233GSP
RT7233GSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT7234GSP
RT7234GSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT7235GCP
RT7235GCP
Richtek
IC REG BUCK ADJ 5A 14TSSOP
RT7235GQW
RT7235GQW
Richtek
IC REG BUCK ADJUSTABLE 5A 10WDFN
RT7236GCP
RT7236GCP
Richtek
IC REG BUCK ADJ 5A 14TSSOP
RT7236GQW
RT7236GQW
Richtek
IC REG BUCK ADJUSTABLE 5A 10WDFN
RT7237AHGSP
RT7237AHGSP
Richtek
IC REG BUCK ADJUSTABLE 2A 8SOP
RT7237BHGSP
RT7237BHGSP
Richtek
IC REG BUCK ADJUSTABLE 2A 8SOP
RT7275GCP Compare Parts
  • RT7275GCP vs RT7298BHGQW
  • RT7275GCP vs RT7298AHGQW
  • RT7275GCP vs RT7297CHZSP
  • RT7275GCP vs RT7297BHZSP
  • RT7275GCP vs RT7297AHZSP
  • RT7275GCP vs RT7296FGJ8F
  • RT7275GCP vs RT7296EGJ8F
  • RT7275GCP vs RT7296DGJ8F
  • RT7275GCP vs RT7296CGJ8F
  • RT7275GCP vs RT7296BGJ8F
  • RT7275GCP vs RT7296AGJ8F
  • RT7275GCP vs RT7295CGJ6F
  • RT7275GCP vs RT7295AGJ6F
  • RT7275GCP vs RT7294CGJ6F
  • RT7275GCP vs RT7294AGJ6F
  • RT7275GCP vs RT7291BGQUF
  • RT7275GCP vs RT7291AGQUF
  • RT7275GCP vs RT7285CGJ6
  • RT7275GCP vs RT7285AGJ6
  • RT7275GCP vs RT7281GSP
  • RT7275GCP vs RT7280GQW
  • RT7275GCP vs RT7280GCP
  • RT7275GCP vs RT7279GQW
  • RT7275GCP vs RT7279GCP
  • RT7275GCP vs RT7278GSP
  • RT7275GCP vs RT7277GSP
  • RT7275GCP vs RT7276GQW
  • RT7275GCP vs RT7276GCP
  • RT7275GCP vs RT7275GQW
  • RT7275GCP vs RT7274GSP
  • RT7275GCP vs RT7273GQW
  • RT7275GCP vs RT7272BGSP
  • RT7275GCP vs RT7272AGSP
  • RT7275GCP vs RT7270HZSP
  • RT7275GCP vs RT7266ZSP
  • RT7275GCP vs RT7264EZSP
  • RT7275GCP vs RT7264EZQW
  • RT7275GCP vs RT7264AZSP
  • RT7275GCP vs RT7264AZQW
  • RT7275GCP vs RT7263EZSP
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied