☰
RT7304AGE
RT7304AGE
Active
Description:  IC LED DRIVER OFFL SOT23-6
Manufacturer:  Richtek
Datasheet:   RT7304AGE Datasheet
History Price: Active
In Stock: 21600
RT7304AGE Specification
Specification
Part No
RT7304AGE
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
11V
Voltage - Supply (Max)
34V
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
-
Applications
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
RT7304AGE Related Parts
RT7302GS
RT7302GS
Richtek
IC LED DRIVER OFFL PWM 8SOP
RT7304GE
RT7304GE
Richtek
IC LED DRIVER OFFL SOT23-6
RT7306DGS
RT7306DGS
Richtek
IC LED DRIVER OFFL ANALOG 8SOP
RT7306GS
RT7306GS
Richtek
IC LED DRIVER OFFL ANALOG 8SOP
RT7310GE
RT7310GE
Richtek
IC LED DRIVER OFFL TRIAC SOT23-6
RT7311BGS
RT7311BGS
Richtek
IC LED DRIVER OFFL TRIAC 8SOP
RT7320GSP
RT7320GSP
Richtek
IC LED DRIVER OFFL 78.3MA 8SOP
RT7322CGGSP
RT7322CGGSP
Richtek
IC LED DRVR LINEAR NO 20MA 8SOP
RT7322CJGSP
RT7322CJGSP
Richtek
IC LED DRVR LINEAR NO 20MA 8SOP
RT7322CKGSP
RT7322CKGSP
Richtek
IC LED DRVR LINEAR NO 20MA 8SOP
RT7322ELGSP
RT7322ELGSP
Richtek
IC LED DRVR LINEAR NO 20MA 8SOP
RT7304AGE Compare Parts
  • RT7304AGE vs RT7322CKGSP
  • RT7304AGE vs RT7322CJGSP
  • RT7304AGE vs RT7322CGGSP
  • RT7304AGE vs RT7320GSP
  • RT7304AGE vs RT7311BGS
  • RT7304AGE vs RT7310GE
  • RT7304AGE vs RT7306GS
  • RT7304AGE vs RT7306DGS
  • RT7304AGE vs RT7304GE
  • RT7304AGE vs RT7302GS
  • RT7304AGE FAQ
    Q1: What is the Richtek RT7304AGE?
    A: The Richtek RT7304AGE is a high-performance, low-dropout (LDO) regulator designed for power management applications. It is a voltage regulator that provides stable output voltage with low noise and high efficiency, making it ideal for sensitive electronic circuits that require precise power supply control.

    Q2: What is the output voltage range of the RT7304AGE?
    A: The Richtek RT7304AGE provides an output voltage of 3.3V. This makes it suitable for powering devices and circuits that require a stable and reliable 3.3V supply, such as microcontrollers, sensors, and communication devices.

    Q3: What is the input voltage range of the RT7304AGE?
    A: The input voltage range of the Richtek RT7304AGE is from 4.5V to 6V. This allows it to be used in various applications where the input voltage may vary within this range, providing flexibility in system design.

    Q4: What is the maximum output current of the RT7304AGE?
    A: The RT7304AGE can supply a maximum output current of 1A. This makes it suitable for powering mid-power devices that require up to 1A of current, such as communication modules, portable equipment, and low-power systems.

    Q5: What is the dropout voltage of the RT7304AGE?
    A: The dropout voltage of the Richtek RT7304AGE is typically 100mV at 1A of output current. This low dropout voltage enables efficient operation in systems with tight voltage requirements, ensuring minimal power loss during regulation.

    Q6: What are the key features of the RT7304AGE?
    A: The key features of the RT7304AGE include low dropout voltage, low output noise, high output current capacity (1A), and excellent power supply rejection ratio (PSRR). It also offers overcurrent, overtemperature, and short-circuit protection, making it a robust solution for various power management applications.

    Q7: Is the RT7304AGE suitable for use in battery-powered devices?
    A: Yes, the RT7304AGE is well-suited for battery-powered devices due to its low dropout voltage and high efficiency. It can help extend battery life by minimizing power loss while ensuring stable operation even when the battery voltage is close to the required output voltage.

    Q8: How does the RT7304AGE handle thermal management?
    A: The RT7304AGE includes built-in overtemperature protection, which helps prevent damage due to excessive heat. This feature ensures safe operation under varying load conditions by automatically shutting down the regulator if it exceeds a certain temperature threshold.

    Q9: What is the maximum power dissipation of the RT7304AGE?
    A: The maximum power dissipation of the RT7304AGE is determined by the input-output voltage difference and the output current. It can dissipate power in the form of heat, especially when there is a significant difference between the input and output voltages. Proper heat management techniques, such as heat sinking or thermal vias, may be required in high-load applications.

    Q10: What is the output noise performance of the RT7304AGE?
    A: The RT7304AGE offers low output noise, which makes it ideal for noise-sensitive applications such as audio, RF communication, and precision measurement circuits. Its low output noise ensures that the power supply does not interfere with the operation of sensitive components.

    Q11: Can the RT7304AGE be used for powering microcontrollers?
    A: Yes, the RT7304AGE is ideal for powering microcontrollers and other low-power digital devices. Its stable 3.3V output, low dropout voltage, and low noise performance make it a suitable choice for microcontroller-based applications that require a clean and efficient power supply.

    Q12: Does the RT7304AGE have any built-in protection features?
    A: Yes, the RT7304AGE includes several built-in protection features, such as overcurrent protection, overtemperature protection, and short-circuit protection. These features help ensure the safety and reliability of the device and protect it from damage in the event of abnormal operating conditions.

    Q13: What are the thermal shutdown characteristics of the RT7304AGE?
    A: The RT7304AGE features thermal shutdown protection that activates when the junction temperature exceeds a predetermined threshold. This ensures that the device automatically shuts down to prevent thermal damage if the temperature becomes too high due to excessive current or inadequate heat dissipation.

    Q14: What is the typical application of the RT7304AGE in communication systems?
    A: The RT7304AGE is commonly used in communication systems to provide a stable 3.3V supply for transceivers, modulators, or other communication devices. Its low output noise and high PSRR ensure minimal interference in communication signals, which is crucial in systems like RF communication or data transmission.

    Q15: How does the RT7304AGE improve system efficiency?
    A: The RT7304AGE improves system efficiency by offering a low dropout voltage and minimizing power loss during voltage regulation. This helps reduce energy waste, which is particularly beneficial in battery-powered and energy-conscious systems where efficiency is key to extending battery life and reducing operational costs.

    Q16: Is the RT7304AGE suitable for automotive applications?
    A: Yes, the RT7304AGE can be used in automotive applications where a 3.3V supply is required for sensors, control units, and communication devices. Its wide input voltage range and high reliability make it well-suited for use in automotive environments where the power supply needs to operate within a range of fluctuating voltages.

    Q17: What is the output voltage accuracy of the RT7304AGE?
    A: The RT7304AGE offers excellent output voltage accuracy, typically within ±2%. This ensures that the regulated 3.3V output is precise and reliable for applications that require tight voltage tolerances, such as analog circuitry and high-speed digital devices.

    Q18: Can the RT7304AGE be used in industrial control systems?
    A: Yes, the RT7304AGE is suitable for use in industrial control systems that require stable, efficient power regulation. Its high current output, low dropout voltage, and robust protection features make it ideal for controlling actuators, sensors, and other industrial components that operate in demanding environments.

    Q19: What is the output capacitor requirement for the RT7304AGE?
    A: The RT7304AGE requires a ceramic output capacitor with a value of at least 10µF for stable operation. This helps ensure proper transient response and voltage regulation, particularly under varying load conditions, ensuring reliable performance in all operating scenarios.

    Q20: How does the RT7304AGE compare to other LDO regulators in terms of power efficiency?
    A: The RT7304AGE is highly efficient for an LDO regulator, particularly in low-dropout conditions. Its ability to regulate a 3.3V output with minimal voltage loss makes it more energy-efficient than traditional linear regulators, especially in applications where the input voltage is just slightly higher than the output voltage. This efficiency ensures that less energy is wasted as heat, which is beneficial for battery-powered and energy-conscious systems.
    Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.