☰
RT7304GE
RT7304GE
Active
Description:  IC LED DRIVER OFFL SOT23-6
Manufacturer:  Richtek
Datasheet:   RT7304GE Datasheet
History Price: $0.91000
In Stock: 26840
RT7304GE Specification
Specification
Part No
RT7304GE
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
12V
Voltage - Supply (Max)
25V
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
-
Applications
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
RT7304GE PDF Datasheet
RT7304GE Related Parts
RT7302GS
RT7302GS
Richtek
IC LED DRIVER OFFL PWM 8SOP
RT7304AGE
RT7304AGE
Richtek
IC LED DRIVER OFFL SOT23-6
RT7306DGS
RT7306DGS
Richtek
IC LED DRIVER OFFL ANALOG 8SOP
RT7306GS
RT7306GS
Richtek
IC LED DRIVER OFFL ANALOG 8SOP
RT7310GE
RT7310GE
Richtek
IC LED DRIVER OFFL TRIAC SOT23-6
RT7311BGS
RT7311BGS
Richtek
IC LED DRIVER OFFL TRIAC 8SOP
RT7320GSP
RT7320GSP
Richtek
IC LED DRIVER OFFL 78.3MA 8SOP
RT7322CGGSP
RT7322CGGSP
Richtek
IC LED DRVR LINEAR NO 20MA 8SOP
RT7322CJGSP
RT7322CJGSP
Richtek
IC LED DRVR LINEAR NO 20MA 8SOP
RT7322CKGSP
RT7322CKGSP
Richtek
IC LED DRVR LINEAR NO 20MA 8SOP
RT7322ELGSP
RT7322ELGSP
Richtek
IC LED DRVR LINEAR NO 20MA 8SOP
RT7304GE Compare Parts
  • RT7304GE vs RT7322CKGSP
  • RT7304GE vs RT7322CJGSP
  • RT7304GE vs RT7322CGGSP
  • RT7304GE vs RT7320GSP
  • RT7304GE vs RT7311BGS
  • RT7304GE vs RT7310GE
  • RT7304GE vs RT7306GS
  • RT7304GE vs RT7306DGS
  • RT7304GE vs RT7304AGE
  • RT7304GE vs RT7302GS
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.