☰
RT7736LGE
RT7736LGE
Active
Description:  IC OFFLINE SW FLYBACK SOT23-6
Manufacturer:  Richtek
Datasheet:   RT7736LGE Datasheet
History Price: Active
In Stock: 2080
RT7736LGE Specification
Specification
Part No
RT7736LGE
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Richtek
Series
SmartJitter
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
14.5 V
Voltage - Supply (Vcc/Vdd)
12V ~ 25V
Duty Cycle
75%
Frequency - Switching
65kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
RT7736LGE Related Parts
RT7736BGE
RT7736BGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736DGE
RT7736DGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736EGE
RT7736EGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736FGE
RT7736FGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736GGE
RT7736GGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7738GGE
RT7738GGE
Richtek
SmartJitterTM Multi-Mode Flyback
RT7736LGE Description
Overview and General Description
The Richtek RT7736LGE is a highly efficient, integrated, low dropout (LDO) regulator designed to provide stable and precise voltage regulation in a wide range of applications. It is specifically engineered for use in portable, battery-operated devices, where low power consumption and compact size are critical. The RT7736LGE is part of Richtek's family of power management ICs, offering excellent line and load regulation with low dropout voltage, making it suitable for modern systems that require precise power delivery under varying conditions.

This device is ideal for applications such as power supplies for microcontrollers, sensors, logic circuits, and various analog components that need clean, reliable voltage for optimal performance. The RT7736LGE provides high efficiency, reduces thermal dissipation, and supports a variety of voltage requirements with excellent noise performance, making it a valuable component in consumer electronics, wearables, and other battery-powered systems.

Electrical Characteristics and Performance

* Input Voltage Range: The RT7736LGE operates with a wide input voltage range of 1.4 V to 5.5 V, providing flexibility in terms of power supply choices, including single-cell lithium-ion or lithium-polymer batteries.
* Output Voltage Options: This device provides a range of fixed output voltages (e.g., 1.8 V, 2.5 V, 3.3 V, etc.), ensuring compatibility with various low-voltage digital systems and analog circuits. The specific variant of the RT7736LGE you select will dictate the output voltage.
* Output Current Capability: The RT7736LGE can supply up to 500 mA of output current, suitable for low-to-medium power applications requiring stable voltage regulation.
* Dropout Voltage: The device offers a low dropout voltage, typically as low as 60 mV at 100 mA output current. This low dropout performance makes the RT7736LGE ideal for applications where the input voltage is close to the output voltage, helping maximize power efficiency.
* Quiescent Current: The quiescent current of the RT7736LGE is typically around 30 µA, which contributes to the overall low power consumption and is ideal for battery-powered applications.
* Line Regulation: Line regulation is excellent, typically less than 0.1%/V, which ensures the output voltage remains stable despite changes in the input voltage.
* Load Regulation: The load regulation performance is also impressive, typically less than 0.02%, which ensures minimal fluctuation in output voltage when the output load varies within specified limits.
* Output Voltage Accuracy: The output voltage tolerance is typically ±1%, ensuring precise voltage delivery for sensitive analog or digital circuits.
* Ripple Rejection: The RT7736LGE provides excellent ripple rejection, typically 60 dB at 1 kHz, which is crucial for applications requiring low-noise power supplies, such as audio equipment and RF systems.

Protection and Control Features

* Overcurrent Protection: The RT7736LGE includes built-in overcurrent protection to prevent damage during conditions where the output current exceeds the rated limit, enhancing the safety and reliability of the device.
* Thermal Shutdown: Thermal protection is incorporated, which disables the output when the device’s junction temperature exceeds a safe operating limit, preventing thermal damage.
* Short Circuit Protection: The device includes short-circuit protection to safeguard the regulator from damage if the output is accidentally shorted to ground.
* Enable Pin: The RT7736LGE features an enable pin (EN) for easy ON/OFF control of the device, allowing the system to manage power consumption effectively and enabling shutdown for energy conservation when not in use.
* Soft-Start Feature: To reduce inrush current during power-up, the RT7736LGE includes an internal soft-start feature that prevents sudden spikes in current when the device is first enabled.

Package and Mechanical Details

* Package Type: The RT7736LGE is available in a compact 5-pin SOT-23 package, ideal for space-constrained applications where board space is at a premium.
* Pin Configuration: The package includes pins for input voltage (Vin), ground (GND), output voltage (Vout), enable (EN), and feedback (FB) for external voltage adjustment. The layout of these pins makes it easy to integrate the device into a variety of designs.
* Dimensions: The SOT-23 package has a footprint of approximately 2.9 mm × 2.8 mm, which is suitable for use in small and compact electronic systems, especially in consumer electronics and portable devices.
* Thermal Characteristics: The RT7736LGE is designed to operate with a maximum junction temperature of 125°C, with an appropriate thermal resistance value to ensure effective heat dissipation under typical operating conditions.

Typical Applications

* Battery-Powered Devices: Due to its low quiescent current and efficient voltage regulation, the RT7736LGE is ideal for use in battery-powered applications, including wearables, medical devices, and mobile gadgets.
* Power Management for Microcontrollers: The device is commonly used to provide stable and reliable power for microcontrollers, FPGAs, and other digital processing components in embedded systems.
* Portable Consumer Electronics: It is well-suited for use in smartphones, tablet computers, portable media players, and wireless communication devices that require stable voltage supplies in a small form factor.
* Low-Power Sensors and IoT Devices: With its low power consumption, the RT7736LGE is ideal for use in sensors and Internet of Things (IoT) devices that demand efficient power regulation to extend battery life.
* Audio and RF Applications: The low noise and ripple rejection performance of the RT7736LGE make it suitable for sensitive analog and digital audio systems, as well as RF applications where stable, noise-free power is essential.

Key Electrical Specifications Summary

* Input Voltage Range: 1.4 V to 5.5 V
* Output Voltage: Fixed (e.g., 1.8 V, 2.5 V, 3.3 V)
* Maximum Output Current: 500 mA
* Dropout Voltage: Typically 60 mV at 100 mA load
* Quiescent Current: 30 µA typical
* Line Regulation: < 0.1%/V
* Load Regulation: < 0.02%
* Output Voltage Accuracy: ±1%
* Ripple Rejection: 60 dB at 1 kHz
* Package: 5-pin SOT-23
* Operating Temperature Range: -40°C to +125°C
* Enable Pin: Yes (active high)
* Thermal Shutdown: Yes
* Short-Circuit Protection: Yes
* Overcurrent Protection: Yes
* Soft-Start Feature: Yes

Summary
The Richtek RT7736LGE is a versatile, high-performance low dropout regulator, ideal for battery-powered and portable applications requiring low noise, high efficiency, and precise voltage regulation. Its low quiescent current, low dropout voltage, and fast transient response make it a reliable choice for modern electronics, including microcontroller-powered systems, IoT devices, and mobile gadgets. The integration of protective features, such as thermal shutdown, overcurrent, and short-circuit protection, ensures that the device operates safely and reliably over its lifetime. The compact SOT-23 package and wide input voltage range make it suitable for various consumer and industrial applications, offering a balance of performance, efficiency, and compact design.
RT7736LGE Compare Parts
  • RT7736LGE vs RT7736FGE
  • RT7736LGE vs RT7736EGE
  • RT7736LGE vs RT7736DGE
  • RT7736LGE vs RT7736BGE
  • RT7736LGE vs RT7738GGE
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay