☰
RT7738GGE
RT7738GGE
Active
Description:  SmartJitterTM Multi-Mode Flyback
Manufacturer:  Richtek
Datasheet:   RT7738GGE Datasheet
History Price: $1.27000
In Stock: 30600
RT7738GGE Specification
Specification
Part No
RT7738GGE
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Richtek
Series
SmartJitter
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
12V ~ 25V
Duty Cycle
-
Frequency - Switching
65kHz
Power (Watts)
-
Fault Protection
Over Load, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
RT7738GGE PDF Datasheet
RT7738GGE Related Parts
RT7736BGE
RT7736BGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736DGE
RT7736DGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736EGE
RT7736EGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736FGE
RT7736FGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736GGE
RT7736GGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736LGE
RT7736LGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7738GGE Compare Parts
  • RT7738GGE vs RT7736GGE
  • RT7738GGE vs RT7736FGE
  • RT7738GGE vs RT7736EGE
  • RT7738GGE vs RT7736DGE
  • RT7738GGE vs RT7736BGE
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description