☰
RT8167AGQW
RT8167AGQW
Active
Description:  IC REG CTRLR IMVP-7 2OUT 48WQFN
Manufacturer:  Richtek
Datasheet:   RT8167AGQW Datasheet
History Price: $2.92000
In Stock: 13040
RT8167AGQW Specification
Specification
Part No
RT8167AGQW
Category
PMIC - Special Purpose Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Intel IMVP-7, VR12?
Voltage - Input
5V ~ 25V
Number of Outputs
2
Voltage - Output
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-WFQFN Exposed Pad
Supplier Device Package
48-WQFN (6x6)
RT8167AGQW Related Parts
RT8121GQW
RT8121GQW
Richtek
IC REG CTRLR VID 1OUT 20WQFN
RT8167BGQW
RT8167BGQW
Richtek
IC REG CTRLR IMVP-7 2OUT 40WQFN
RT8168BGQW
RT8168BGQW
Richtek
IC REG CTRLR IMVP-7 2OUT 40WQFN
RT8205AGQW
RT8205AGQW
Richtek
IC REG CTRLR NOTEBK 2OUT 24WQFN
RT8205CGQW
RT8205CGQW
Richtek
IC REG CTRLR NOTEBK 2OUT 24WQFN
RT8205MGQW
RT8205MGQW
Richtek
IC REG CTRLR NOTEBK 2OUT WQFN-24
RT8206AGQW
RT8206AGQW
Richtek
IC REG CTRLR NOTEBK 2OUT 32WQFN
RT8206BGQW
RT8206BGQW
Richtek
IC REG CTRLR NOTEBK 2OUT 32WQFN
RT8207GQW
RT8207GQW
Richtek
IC REG CTRLR DDR 1OUT 24WQFN
RT8207LGQW
RT8207LGQW
Richtek
IC REG CTRLR DDR 1OUT 24WQFN
RT8207MZQW
RT8207MZQW
Richtek
IC REG CTRLR DDR WQFN-20
RT8207PGQW
RT8207PGQW
Richtek
IC REG CTRLR DDR WQFN-20
RT8167AGQW Compare Parts
  • RT8167AGQW vs RT8859MGQW
  • RT8167AGQW vs RT8859AGQW
  • RT8167AGQW vs RT8856GQW
  • RT8167AGQW vs RT8841GQW
  • RT8167AGQW vs RT8802AGQV
  • RT8167AGQW vs RT8509GQW
  • RT8167AGQW vs RT8509AGQW
  • RT8167AGQW vs RT8248AGQW
  • RT8167AGQW vs RT8243CZQW
  • RT8167AGQW vs RT8243BZQW
  • RT8167AGQW vs RT8243AZQW
  • RT8167AGQW vs RT8239CGQW
  • RT8167AGQW vs RT8239BZQW
  • RT8167AGQW vs RT8239AZQW
  • RT8167AGQW vs RT8231CGQW
  • RT8167AGQW vs RT8231BGQW
  • RT8167AGQW vs RT8207PGQW
  • RT8167AGQW vs RT8207MZQW
  • RT8167AGQW vs RT8207LGQW
  • RT8167AGQW vs RT8207GQW
  • RT8167AGQW vs RT8206BGQW
  • RT8167AGQW vs RT8206AGQW
  • RT8167AGQW vs RT8205MGQW
  • RT8167AGQW vs RT8205CGQW
  • RT8167AGQW vs RT8205AGQW
  • RT8167AGQW vs RT8168BGQW
  • RT8167AGQW vs RT8167BGQW
  • RT8167AGQW vs RT8121GQW
  • RT8167AGQW vs RT8968WSC
  • RT8167AGQW vs RT8964GQW
  • RT8167AGQW vs RT8962WS
  • RT8167AGQW vs RT8878BGQW
  • RT8167AGQW vs RT8855GQW
  • RT8167AGQW vs RT8809BZQW
  • RT8167AGQW vs RT8231AGQW
  • RT8167AGQW vs RT8207LZQW
  • RT8167AGQW vs RT8205LZQW
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable