Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Richtek RT8167BGQW
RT8167BGQW
Discontinued
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR IMVP-7 2OUT 40WQFN
Manufacturer:
Richtek
Datasheet:
RT8167BGQW Datasheet
History Price: $3.90000
In Stock: 6160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RT8167BGQW Specification
Specification
Part No
RT8167BGQW
Category
PMIC - Special Purpose Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Intel IMVP-7
Voltage - Input
5V ~ 25V
Number of Outputs
2
Voltage - Output
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-WFQFN Exposed Pad
Supplier Device Package
40-WQFN (5x5)
RT8167BGQW PDF Datasheet
RT8167BGQW Datasheet
Click and Download: RT8167BGQW Datasheet
RT8167BGQW Related Parts
RT8121GQW
Richtek
IC REG CTRLR VID 1OUT 20WQFN
RT8167AGQW
Richtek
IC REG CTRLR IMVP-7 2OUT 48WQFN
RT8168BGQW
Richtek
IC REG CTRLR IMVP-7 2OUT 40WQFN
RT8205AGQW
Richtek
IC REG CTRLR NOTEBK 2OUT 24WQFN
RT8205CGQW
Richtek
IC REG CTRLR NOTEBK 2OUT 24WQFN
RT8205MGQW
Richtek
IC REG CTRLR NOTEBK 2OUT WQFN-24
RT8206AGQW
Richtek
IC REG CTRLR NOTEBK 2OUT 32WQFN
RT8206BGQW
Richtek
IC REG CTRLR NOTEBK 2OUT 32WQFN
RT8207GQW
Richtek
IC REG CTRLR DDR 1OUT 24WQFN
RT8207LGQW
Richtek
IC REG CTRLR DDR 1OUT 24WQFN
RT8207MZQW
Richtek
IC REG CTRLR DDR WQFN-20
RT8207PGQW
Richtek
IC REG CTRLR DDR WQFN-20
RT8167BGQW Compare Parts
RT8167BGQW vs RT8859MGQW
RT8167BGQW vs RT8859AGQW
RT8167BGQW vs RT8856GQW
RT8167BGQW vs RT8841GQW
RT8167BGQW vs RT8802AGQV
RT8167BGQW vs RT8509GQW
RT8167BGQW vs RT8509AGQW
RT8167BGQW vs RT8248AGQW
RT8167BGQW vs RT8243CZQW
RT8167BGQW vs RT8243BZQW
RT8167BGQW vs RT8243AZQW
RT8167BGQW vs RT8239CGQW
RT8167BGQW vs RT8239BZQW
RT8167BGQW vs RT8239AZQW
RT8167BGQW vs RT8231CGQW
RT8167BGQW vs RT8231BGQW
RT8167BGQW vs RT8207PGQW
RT8167BGQW vs RT8207MZQW
RT8167BGQW vs RT8207LGQW
RT8167BGQW vs RT8207GQW
RT8167BGQW vs RT8206BGQW
RT8167BGQW vs RT8206AGQW
RT8167BGQW vs RT8205MGQW
RT8167BGQW vs RT8205CGQW
RT8167BGQW vs RT8205AGQW
RT8167BGQW vs RT8168BGQW
RT8167BGQW vs RT8167AGQW
RT8167BGQW vs RT8121GQW
RT8167BGQW vs RT8968WSC
RT8167BGQW vs RT8964GQW
RT8167BGQW vs RT8962WS
RT8167BGQW vs RT8878BGQW
RT8167BGQW vs RT8855GQW
RT8167BGQW vs RT8809BZQW
RT8167BGQW vs RT8231AGQW
RT8167BGQW vs RT8207LZQW
RT8167BGQW vs RT8205LZQW
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable