☰
RT8476GS
RT8476GS
Obsolete
Description:  IC LED DRIVER RGLTR 8SOP
Manufacturer:  Richtek
Datasheet:   RT8476GS Datasheet
History Price: $1.34000
In Stock: 25760
RT8476GS Specification
Specification
Part No
RT8476GS
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
40V
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
-
Applications
Automotive, Lighting, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
RT8476GS PDF Datasheet
RT8476GS Related Parts
RT8402GJ6
RT8402GJ6
Richtek
IC LED DRVR OFFL TRIAC TSOT23-6
RT8413GS
RT8413GS
Richtek
IC LED DRVR OFFL TRIAC 3MA 8SOP
RT8415GSP
RT8415GSP
Richtek
IC LED DRIVER OFFL 8SOP
RT8450BGCP
RT8450BGCP
Richtek
IC LED DRV RGLTR PWM 16TSSOP
RT8450BGQW
RT8450BGQW
Richtek
IC LED DRV RGLTR PWM 1.5A 12WDFN
RT8452GQW
RT8452GQW
Richtek
IC LED DRIVER CTRLR PWM 16WQFN
RT8452GS
RT8452GS
Richtek
IC LED DRIVER CTRLR PWM 16SOP
RT8453BGSP
RT8453BGSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8453GSP
RT8453GSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8456GE
RT8456GE
Richtek
IC LED DRIVER LINEAR SOT23-6
RT8458AGJ6
RT8458AGJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8458GJ6
RT8458GJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8476GS Compare Parts
  • RT8476GS vs RT8577AGQW
  • RT8476GS vs RT8575GQW
  • RT8476GS vs RT8569GQW
  • RT8476GS vs RT8568AGQW
  • RT8476GS vs RT8567GQW
  • RT8476GS vs RT8566GCP
  • RT8476GS vs RT8561AGQW
  • RT8476GS vs RT8560GQW
  • RT8476GS vs RT8555WSC
  • RT8476GS vs RT8555BWSC
  • RT8476GS vs RT8555AWSC
  • RT8476GS vs RT8549LGQW
  • RT8476GS vs RT8547GQW
  • RT8476GS vs RT8543GQW
  • RT8476GS vs RT8540WSC
  • RT8476GS vs RT8540AGQW
  • RT8476GS vs RT8532GQW
  • RT8476GS vs RT8532AGQW
  • RT8476GS vs RT8511BGQW
  • RT8476GS vs RT8511AGQWA
  • RT8476GS vs RT8511AGQW
  • RT8476GS vs RT8510GQW
  • RT8476GS vs RT8498GE
  • RT8476GS vs RT8497GS
  • RT8476GS vs RT8497CGS
  • RT8476GS vs RT8497BGS
  • RT8476GS vs RT8497AGS
  • RT8476GS vs RT8496GS
  • RT8476GS vs RT8494GS
  • RT8476GS vs RT8487GJ6
  • RT8476GS vs RT8485GS
  • RT8476GS vs RT8482GS
  • RT8476GS vs RT8482GQW
  • RT8476GS vs RT8480GS
  • RT8476GS vs RT8479CGSP
  • RT8476GS vs RT8477GS
  • RT8476GS vs RT8477AGSP
  • RT8476GS vs RT8476GSP
  • RT8476GS vs RT8476AGSP
  • RT8476GS vs RT8475ZS
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller