☰
RT8498GE
RT8498GE
Active
Description:  IC LED DRVR RGLTR PWM 2A SOT23-6
Manufacturer:  Richtek
Datasheet:   RT8498GE Datasheet
History Price: Active
In Stock: 15680
RT8498GE Specification
Specification
Part No
RT8498GE
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
18V
Voltage - Output
18V
Current - Output / Channel
2A (Switch)
Frequency
350kHz
Dimming
Analog, PWM
Applications
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
RT8498GE Related Parts
RT8402GJ6
RT8402GJ6
Richtek
IC LED DRVR OFFL TRIAC TSOT23-6
RT8413GS
RT8413GS
Richtek
IC LED DRVR OFFL TRIAC 3MA 8SOP
RT8415GSP
RT8415GSP
Richtek
IC LED DRIVER OFFL 8SOP
RT8450BGCP
RT8450BGCP
Richtek
IC LED DRV RGLTR PWM 16TSSOP
RT8450BGQW
RT8450BGQW
Richtek
IC LED DRV RGLTR PWM 1.5A 12WDFN
RT8452GQW
RT8452GQW
Richtek
IC LED DRIVER CTRLR PWM 16WQFN
RT8452GS
RT8452GS
Richtek
IC LED DRIVER CTRLR PWM 16SOP
RT8453BGSP
RT8453BGSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8453GSP
RT8453GSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8456GE
RT8456GE
Richtek
IC LED DRIVER LINEAR SOT23-6
RT8458AGJ6
RT8458AGJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8458GJ6
RT8458GJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8498GE Compare Parts
  • RT8498GE vs RT8577AGQW
  • RT8498GE vs RT8575GQW
  • RT8498GE vs RT8569GQW
  • RT8498GE vs RT8568AGQW
  • RT8498GE vs RT8567GQW
  • RT8498GE vs RT8566GCP
  • RT8498GE vs RT8561AGQW
  • RT8498GE vs RT8560GQW
  • RT8498GE vs RT8555WSC
  • RT8498GE vs RT8555BWSC
  • RT8498GE vs RT8555AWSC
  • RT8498GE vs RT8549LGQW
  • RT8498GE vs RT8547GQW
  • RT8498GE vs RT8543GQW
  • RT8498GE vs RT8540WSC
  • RT8498GE vs RT8540AGQW
  • RT8498GE vs RT8532GQW
  • RT8498GE vs RT8532AGQW
  • RT8498GE vs RT8511BGQW
  • RT8498GE vs RT8511AGQWA
  • RT8498GE vs RT8511AGQW
  • RT8498GE vs RT8510GQW
  • RT8498GE vs RT8497GS
  • RT8498GE vs RT8497CGS
  • RT8498GE vs RT8497BGS
  • RT8498GE vs RT8497AGS
  • RT8498GE vs RT8496GS
  • RT8498GE vs RT8494GS
  • RT8498GE vs RT8487GJ6
  • RT8498GE vs RT8485GS
  • RT8498GE vs RT8482GS
  • RT8498GE vs RT8482GQW
  • RT8498GE vs RT8480GS
  • RT8498GE vs RT8479CGSP
  • RT8498GE vs RT8477GS
  • RT8498GE vs RT8477AGSP
  • RT8498GE vs RT8476GSP
  • RT8498GE vs RT8476GS
  • RT8498GE vs RT8476AGSP
  • RT8498GE vs RT8475ZS
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller