☰
RT8555WSC
RT8555WSC
Active
Description:  IC LED DRV RGLTR PWM 20WLCSP
Manufacturer:  Richtek
Datasheet:   RT8555WSC Datasheet
History Price: $1.95000
In Stock: 12480
RT8555WSC Specification
Specification
Part No
RT8555WSC
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
6
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
24V
Voltage - Output
36V
Current - Output / Channel
35mA
Frequency
300kHz ~ 2MHz
Dimming
Analog, PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-UFBGA, WLCSP
Supplier Device Package
20-WLCSP (1.65x2.05)
RT8555WSC Related Parts
RT8402GJ6
RT8402GJ6
Richtek
IC LED DRVR OFFL TRIAC TSOT23-6
RT8413GS
RT8413GS
Richtek
IC LED DRVR OFFL TRIAC 3MA 8SOP
RT8415GSP
RT8415GSP
Richtek
IC LED DRIVER OFFL 8SOP
RT8450BGCP
RT8450BGCP
Richtek
IC LED DRV RGLTR PWM 16TSSOP
RT8450BGQW
RT8450BGQW
Richtek
IC LED DRV RGLTR PWM 1.5A 12WDFN
RT8452GQW
RT8452GQW
Richtek
IC LED DRIVER CTRLR PWM 16WQFN
RT8452GS
RT8452GS
Richtek
IC LED DRIVER CTRLR PWM 16SOP
RT8453BGSP
RT8453BGSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8453GSP
RT8453GSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8456GE
RT8456GE
Richtek
IC LED DRIVER LINEAR SOT23-6
RT8458AGJ6
RT8458AGJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8458GJ6
RT8458GJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8555WSC Compare Parts
  • RT8555WSC vs RT8577AGQW
  • RT8555WSC vs RT8575GQW
  • RT8555WSC vs RT8569GQW
  • RT8555WSC vs RT8568AGQW
  • RT8555WSC vs RT8567GQW
  • RT8555WSC vs RT8566GCP
  • RT8555WSC vs RT8561AGQW
  • RT8555WSC vs RT8560GQW
  • RT8555WSC vs RT8555BWSC
  • RT8555WSC vs RT8555AWSC
  • RT8555WSC vs RT8549LGQW
  • RT8555WSC vs RT8547GQW
  • RT8555WSC vs RT8543GQW
  • RT8555WSC vs RT8540WSC
  • RT8555WSC vs RT8540AGQW
  • RT8555WSC vs RT8532GQW
  • RT8555WSC vs RT8532AGQW
  • RT8555WSC vs RT8511BGQW
  • RT8555WSC vs RT8511AGQWA
  • RT8555WSC vs RT8511AGQW
  • RT8555WSC vs RT8510GQW
  • RT8555WSC vs RT8498GE
  • RT8555WSC vs RT8497GS
  • RT8555WSC vs RT8497CGS
  • RT8555WSC vs RT8497BGS
  • RT8555WSC vs RT8497AGS
  • RT8555WSC vs RT8496GS
  • RT8555WSC vs RT8494GS
  • RT8555WSC vs RT8487GJ6
  • RT8555WSC vs RT8485GS
  • RT8555WSC vs RT8482GS
  • RT8555WSC vs RT8482GQW
  • RT8555WSC vs RT8480GS
  • RT8555WSC vs RT8479CGSP
  • RT8555WSC vs RT8477GS
  • RT8555WSC vs RT8477AGSP
  • RT8555WSC vs RT8476GSP
  • RT8555WSC vs RT8476GS
  • RT8555WSC vs RT8476AGSP
  • RT8555WSC vs RT8475ZS
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller