☰
RT8566GCP
RT8566GCP
Active
Description:  IC LED DRVR RGLTR PWM 28TSSOP
Manufacturer:  Richtek
Datasheet:   RT8566GCP Datasheet
History Price: $2.50000
In Stock: 41840
RT8566GCP Specification
Specification
Part No
RT8566GCP
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
8
Voltage - Supply (Min)
9V
Voltage - Supply (Max)
28V
Voltage - Output
45V
Current - Output / Channel
120mA
Frequency
100kHz ~ 1MHz
Dimming
PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-TSSOP-EP
RT8566GCP Related Parts
RT8402GJ6
RT8402GJ6
Richtek
IC LED DRVR OFFL TRIAC TSOT23-6
RT8413GS
RT8413GS
Richtek
IC LED DRVR OFFL TRIAC 3MA 8SOP
RT8415GSP
RT8415GSP
Richtek
IC LED DRIVER OFFL 8SOP
RT8450BGCP
RT8450BGCP
Richtek
IC LED DRV RGLTR PWM 16TSSOP
RT8450BGQW
RT8450BGQW
Richtek
IC LED DRV RGLTR PWM 1.5A 12WDFN
RT8452GQW
RT8452GQW
Richtek
IC LED DRIVER CTRLR PWM 16WQFN
RT8452GS
RT8452GS
Richtek
IC LED DRIVER CTRLR PWM 16SOP
RT8453BGSP
RT8453BGSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8453GSP
RT8453GSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8456GE
RT8456GE
Richtek
IC LED DRIVER LINEAR SOT23-6
RT8458AGJ6
RT8458AGJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8458GJ6
RT8458GJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8566GCP Compare Parts
  • RT8566GCP vs RT8577AGQW
  • RT8566GCP vs RT8575GQW
  • RT8566GCP vs RT8569GQW
  • RT8566GCP vs RT8568AGQW
  • RT8566GCP vs RT8567GQW
  • RT8566GCP vs RT8561AGQW
  • RT8566GCP vs RT8560GQW
  • RT8566GCP vs RT8555WSC
  • RT8566GCP vs RT8555BWSC
  • RT8566GCP vs RT8555AWSC
  • RT8566GCP vs RT8549LGQW
  • RT8566GCP vs RT8547GQW
  • RT8566GCP vs RT8543GQW
  • RT8566GCP vs RT8540WSC
  • RT8566GCP vs RT8540AGQW
  • RT8566GCP vs RT8532GQW
  • RT8566GCP vs RT8532AGQW
  • RT8566GCP vs RT8511BGQW
  • RT8566GCP vs RT8511AGQWA
  • RT8566GCP vs RT8511AGQW
  • RT8566GCP vs RT8510GQW
  • RT8566GCP vs RT8498GE
  • RT8566GCP vs RT8497GS
  • RT8566GCP vs RT8497CGS
  • RT8566GCP vs RT8497BGS
  • RT8566GCP vs RT8497AGS
  • RT8566GCP vs RT8496GS
  • RT8566GCP vs RT8494GS
  • RT8566GCP vs RT8487GJ6
  • RT8566GCP vs RT8485GS
  • RT8566GCP vs RT8482GS
  • RT8566GCP vs RT8482GQW
  • RT8566GCP vs RT8480GS
  • RT8566GCP vs RT8479CGSP
  • RT8566GCP vs RT8477GS
  • RT8566GCP vs RT8477AGSP
  • RT8566GCP vs RT8476GSP
  • RT8566GCP vs RT8476GS
  • RT8566GCP vs RT8476AGSP
  • RT8566GCP vs RT8475ZS
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller