☰
RT9173BGL5
RT9173BGL5
Active
Description:  IC REG CONV DDR 1OUT TO252-5
Manufacturer:  Richtek
Datasheet:   RT9173BGL5 Datasheet
History Price: Active
In Stock: 48400
RT9173BGL5 Specification
Specification
Part No
RT9173BGL5
Category
PMIC - Special Purpose Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, DDR Bus Termination Regulator
Voltage - Input
1.7V ~ 6V
Number of Outputs
1
Voltage - Output
Adjustable
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
TO-252-5
RT9173BGL5 Related Parts
RT9026GFP
RT9026GFP
Richtek
IC REG CONV DDR 1OUT 10MSOP
RT9026GQW
RT9026GQW
Richtek
IC REG CONV DDR 1OUT 10WDFN
RT9026GSP
RT9026GSP
Richtek
IC REG CONV DDR BUS 1OUT 8SOP
RT9040GQW
RT9040GQW
Richtek
IC REG CONV DDR 1OUT 10WDFN
RT9040GQW(2)
RT9040GQW(2)
Richtek
IC REG CONV DDR 1OUT 10WDFN
RT9045AGSP
RT9045AGSP
Richtek
IC REG DDR TERMINATION PSOP-8
RT9045GSP
RT9045GSP
Richtek
IC REG CONV DDR BUS 1OUT 8SOP
RT9045ZSP
RT9045ZSP
Richtek
IC REG DDR TERMINATION PSOP-8
RT9088AGQW
RT9088AGQW
Richtek
IC REG CONV DDR 1OUT 10WDFN
RT9088GQW
RT9088GQW
Richtek
IC REG CONV DDR 1OUT 10WDFN
RT9089AGQW
RT9089AGQW
Richtek
IC REG CONV DDR 1OUT 10WDFN
RT9089AGQW(2)
RT9089AGQW(2)
Richtek
IC REG CONV DDR 1OUT 10WDFN
RT9173BGL5 Compare Parts
  • RT9173BGL5 vs RT9297GQW
  • RT9173BGL5 vs RT9199GSP
  • RT9173BGL5 vs RT9199GS
  • RT9173BGL5 vs RT9173PS
  • RT9173BGL5 vs RT9173GS
  • RT9173BGL5 vs RT9173DGSP
  • RT9173BGL5 vs RT9173CPSP
  • RT9173BGL5 vs RT9173CGSP
  • RT9173BGL5 vs RT9173BGS
  • RT9173BGL5 vs RT9173AGM5
  • RT9173BGL5 vs RT9089AGQW(2)
  • RT9173BGL5 vs RT9089AGQW
  • RT9173BGL5 vs RT9088GQW
  • RT9173BGL5 vs RT9088AGQW
  • RT9173BGL5 vs RT9045ZSP
  • RT9173BGL5 vs RT9045GSP
  • RT9173BGL5 vs RT9045AGSP
  • RT9173BGL5 vs RT9040GQW(2)
  • RT9173BGL5 vs RT9040GQW
  • RT9173BGL5 vs RT9026GSP
  • RT9173BGL5 vs RT9026GQW
  • RT9173BGL5 vs RT9026GFP
  • RT9173BGL5 vs RT9993GQW
  • RT9173BGL5 vs RT9731BZQW(2)
  • RT9173BGL5 vs RT9643PQV
  • RT9173BGL5 vs RT9307AGE
  • RT9173BGL5 vs RT9173APM5
  • RT9173BGL5 vs RT9173AGL5
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much