☰
RT9301GJ8
RT9301GJ8
Active
Description:  IC LED DRVR LINEAR 50MA TSOT23-8
Manufacturer:  Richtek
Datasheet:   RT9301GJ8 Datasheet
History Price: Active
In Stock: 40480
RT9301GJ8 Specification
Specification
Part No
RT9301GJ8
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
Yes
Number of Outputs
3
Voltage - Supply (Min)
2.8V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
50mA
Frequency
-
Dimming
-
Applications
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
Supplier Device Package
TSOT-23-8
RT9301GJ8 Related Parts
RT9052GE
RT9052GE
Richtek
IC LED DRIVER CTRLR PWM SOT23-6
RT9269GE
RT9269GE
Richtek
IC LED DRIVER RGLTR 2.5A SOT23-6
RT9278GQV
RT9278GQV
Richtek
IC LED DRIVER RGLTR 2A 10VDFN
RT9284A-20GJ6E
RT9284A-20GJ6E
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT9284AGJ5E
RT9284AGJ5E
Richtek
IC LED DRVR RGLTR PWM TSOT23-5
RT9284B-15GJ6E
RT9284B-15GJ6E
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT9284B-20GJ6E
RT9284B-20GJ6E
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT9285AGJ6
RT9285AGJ6
Richtek
IC LED DRV RGLTR DIG PULS TSOT23
RT9285BGJ6
RT9285BGJ6
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT9285CGQW
RT9285CGQW
Richtek
IC LED DRV RGLTR PWM 400MA 8WDFN
RT9288AGE
RT9288AGE
Richtek
IC LED DRIVER CTRLR PWM SOT23-6
RT9292DGJ6
RT9292DGJ6
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT9301GJ8 Compare Parts
  • RT9301GJ8 vs RT9394GQW
  • RT9301GJ8 vs RT9387GQW
  • RT9301GJ8 vs RT9385BGQW
  • RT9301GJ8 vs RT9378BGQW
  • RT9301GJ8 vs RT9373AGQW
  • RT9301GJ8 vs RT9368GQW
  • RT9301GJ8 vs RT9368AGQW
  • RT9301GJ8 vs RT9367BGQW
  • RT9301GJ8 vs RT9363PJ8-XX
  • RT9301GJ8 vs RT9363AGQW
  • RT9301GJ8 vs RT9361BGE
  • RT9301GJ8 vs RT9361AGE
  • RT9301GJ8 vs RT9302GJ8
  • RT9301GJ8 vs RT9300AGE
  • RT9301GJ8 vs RT9293BGQW
  • RT9301GJ8 vs RT9293BGJ6
  • RT9301GJ8 vs RT9292DGJ6
  • RT9301GJ8 vs RT9288AGE
  • RT9301GJ8 vs RT9285CGQW
  • RT9301GJ8 vs RT9285BGJ6
  • RT9301GJ8 vs RT9285AGJ6
  • RT9301GJ8 vs RT9284B-20GJ6E
  • RT9301GJ8 vs RT9284B-15GJ6E
  • RT9301GJ8 vs RT9284AGJ5E
  • RT9301GJ8 vs RT9284A-20GJ6E
  • RT9301GJ8 vs RT9278GQV
  • RT9301GJ8 vs RT9269GE
  • RT9301GJ8 vs RT9052GE
  • RT9301GJ8 vs RT9387AGQW
  • RT9301GJ8 vs RT9368PQV
  • RT9301GJ8 vs RT9365GQW
  • RT9301GJ8 vs RT9365AGQW
  • RT9301GJ8 vs RT9362APQV
  • RT9301GJ8 vs RT9362AGQV
  • RT9301GJ8 vs RT9308BGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!