Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54H05DM
54H05DM
Active
Logic - Gates and Inverters
Description:
INVERTER, TTL/H/L SERIES
Manufacturer:
National Semiconductor
Datasheet:
54H05DM Datasheet
History Price: $4.66000
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54H05DM Specification
Specification
Part No
54H05DM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
54H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
Open Collector
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
58 mA
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
54H05DM PDF Datasheet
54H05DM Datasheet
Click and Download: 54H05DM Datasheet
54H05DM Related Parts
54H00DM
National Semiconductor
NAND GATE
54H00W/B
Rochester Electronics
QUAD 2-INPUT POS-NAND GATES
54H01FM
National Semiconductor
NAND GATE
54H04/BCA
Rochester Electronics
54H04/BCA
54H05FM
National Semiconductor
INVERTER, TTL/H/L SERIES, 6-FUNC
54H08DM
National Semiconductor
AND GATE, TTL/H/L SERIES
54H08DM/B
Rochester Electronics
54H08DM/B
54H08FM/B
Rochester Electronics
54H08FM/B
54H10DM
National Semiconductor
NAND GATE, TTL/H/L SERIES TTL
54H11DM
National Semiconductor
AND GATE, TTL/H/L SERIES TTL
54H11DM
Rochester Electronics
54H11 - AND GATE, TTL/H/L SERIES
54H11FM
National Semiconductor
AND GATE, TTL/H/L SERIES
54H05DM Compare Parts
54H05DM vs 54HC30FK/B
54H05DM vs 54HC30/BCA
54H05DM vs 54HC133J/B
54H05DM vs 54HC09J/B
54H05DM vs 54H62FM
54H05DM vs 54H30J
54H05DM vs 54H30DM
54H05DM vs 54H22DM
54H05DM vs 54H22/BCA
54H05DM vs 54H20DM
54H05DM vs 54H11FM
54H05DM vs 54H11DM
54H05DM vs 54H11DM
54H05DM vs 54H10DM
54H05DM vs 54H08FM/B
54H05DM vs 54H08DM/B
54H05DM vs 54H08DM
54H05DM vs 54H05FM
54H05DM vs 54H04/BCA
54H05DM vs 54H01FM
54H05DM vs 54H00W/B
54H05DM vs 54H00DM
54H05DM vs 54HC4049E/B
54H05DM vs 54H72J/B
54H05DM vs 54H62J/B
54H05DM vs 54H53FM
54H05DM vs 54H40FM
54H05DM vs 54H40FM
54H05DM vs 54H11W/R
54H05DM vs 54H11DM/C
54H05DM vs 54H01J/B
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.