LM193AYDT
LM193AYDT
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM193AYDT Datasheet
History Price: Obsolete
In Stock: 31200
LM193AYDT Specification
Specification
Part No
LM193AYDT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
2mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
LM193AYDT Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM193AYDT Description
Overview of STMicroelectronics LM193AYDT

The STMicroelectronics LM193AYDT is a precision voltage comparator designed for a wide range of applications, including signal conditioning, level detection, and analog-to-digital conversion. This device is known for its high-speed performance, low power consumption, and versatility, making it suitable for both industrial and consumer electronics. The LM193AYDT is particularly valued for its ability to operate in various environments while maintaining accuracy and reliability.

Key Features

- Dual Comparator: The LM193AYDT contains two independent, high-speed voltage comparators, allowing for multiple signal comparisons within a single package. This feature is beneficial for applications requiring simultaneous monitoring of different signals.
- Wide Supply Voltage Range: The device operates over a supply voltage range of 2V to 36V, providing flexibility for various circuit designs and applications.
- Low Input Offset Voltage: With a typical input offset voltage of 2 mV, the LM193AYDT ensures high accuracy in voltage comparisons, making it suitable for precision applications.
- Fast Response Time: The comparator features a fast response time with a propagation delay of 300 ns, enabling quick signal processing and detection.
- Low Power Consumption: The LM193AYDT is designed for low power operation, consuming only 1.5 mA of supply current, which is essential for battery-powered and energy-sensitive applications.

Specifications

- Supply Voltage Range (V_CC): 2V to 36V
- Input Offset Voltage (V_os): 2 mV (typical)
- Propagation Delay (t_pd): 300 ns (typical)
- Supply Current (I_CC): 1.5 mA (typical)
- Common Mode Input Voltage Range: -0.3V to V_CC - 2V
- Output Voltage Swing: 0V to V_CC - 1.5V (at V_CC = 5V)
- Temperature Range: -40°C to +125°C
- Package Type: SO-8 (Small Outline Package)

Applications

The LM193AYDT is suitable for a variety of applications, including:

- Signal Conditioning: Used in signal processing circuits to compare input voltages and generate output signals based on predefined thresholds.
- Level Detection: Employed in systems that require monitoring of voltage levels, such as battery management systems and power supply monitoring.
- Analog-to-Digital Conversion: Utilized in ADC circuits to provide reference voltage comparisons, ensuring accurate digital representation of analog signals.
- Industrial Automation: Ideal for use in control systems and automation equipment, where precise voltage comparisons are critical for system performance.

Conclusion

The STMicroelectronics LM193AYDT is a reliable and efficient voltage comparator that meets the demands of modern electronic applications. With its dual comparator design, wide supply voltage range, low input offset voltage, and fast response time, it provides engineers with the necessary tools to develop accurate and efficient signal processing systems. Its versatility across various applications, from industrial automation to consumer electronics, makes it a valuable component in the design of advanced electronic circuits.
LM193AYDT Compare Parts
  • LM193AYDT vs LM193QT
  • LM193AYDT vs LM193N
  • LM193AYDT vs LM193H/NOPB
  • LM193AYDT vs LM193H
  • LM193AYDT vs LM193DT
  • LM193AYDT vs LM193DRG4
  • LM193AYDT vs LM193DR
  • LM193AYDT vs LM193AQT
  • LM193AYDT vs LM193AJ/883
  • LM193AYDT vs LM193AH/NOPB
  • LM193AYDT vs LM193AH
  • LM193AYDT vs LM161H/883
  • LM193AYDT vs LM139WB
  • LM193AYDT vs LM139N
  • LM193AYDT vs LM139J/SCA
  • LM193AYDT vs LM139J/PB
  • LM193AYDT vs LM139J
  • LM193AYDT vs LM139DT
  • LM193AYDT vs LM139DRG4
  • LM193AYDT vs LM139DR
  • LM193AYDT vs LM139DG4
  • LM193AYDT vs LM139D
  • LM193AYDT vs LM139AWGRQMLV
  • LM193AYDT vs LM139APT
  • LM193AYDT vs LM139AJRLQMLV
  • LM193AYDT vs LM139AJB
  • LM193AYDT vs LM139AJB
  • LM193AYDT vs LM139AJ/PB
  • LM193AYDT vs LM139ADT
  • LM193AYDT vs LM139ADRG4
  • LM193AYDT vs LM139ADR
  • LM193AYDT vs LM139ADG4
  • LM193AYDT vs LM139AD
  • LM193AYDT vs LM119W/883B
  • LM193AYDT vs LM119J
  • LM193AYDT vs LM119HRQMLV
  • LM193AYDT vs LM119H/NOPB
  • LM193AYDT vs LM119H/883
  • LM193AYDT vs LM119H
  • LM193AYDT vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.