MD2114AL3
MD2114AL3
Active
Description:  IC SRAM 4KBIT PARALLEL 18CDIP
Manufacturer:  Intel
Datasheet:   MD2114AL3 Datasheet
History Price: $8.66000
In Stock: 40400
MD2114AL3 Specification
Specification
Part No
MD2114AL3
Category
Memory
Manufacturer
Intel
Series
M2114A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Asynchronous
Memory Size
4Kbit
Memory Organization
1K x 4
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
150ns
Access Time
150 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
18-CDIP
Supplier Device Package
18-CDIP
MD2114AL3 PDF Datasheet
MD2114AL3 Related Parts
MD2114AL-3/B
MD2114AL-3/B
Rochester Electronics
1K X 4 SRAM
MD2147H3
MD2147H3
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2148H
MD2148H
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2148H/BVA
MD2148H/BVA
Rochester Electronics
2148H - SRAM, 1K X 4 - (DM:M38
MD2148H3
MD2148H3
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2716M/B
MD2716M/B
Rochester Electronics
MD2716M/B
MD2732A-25/B
MD2732A-25/B
Rochester Electronics
MD2732A-25/B
MD27512-30/B
MD27512-30/B
Intel
UVPROM, 64KX8, 350NS
MD27512-35/B
MD27512-35/B
Intel
DUAL MARKED (5962-8513502YA)
MD27C256-17/B
MD27C256-17/B
Rochester Electronics
MD27C256-17/B
MD27C256-20/B
MD27C256-20/B
Rochester Electronics
32 X 8 CMOS EPROM; PACKAGE WILL
MD27C25635
MD27C25635
Intel
IC EPROM 256KBIT PARALLEL 28CDIP
MD2114AL3 Compare Parts
  • MD2114AL3 vs MD27C256-20/B
  • MD2114AL3 vs MD27C256-17/B
  • MD2114AL3 vs MD27512-35/B
  • MD2114AL3 vs MD27512-30/B
  • MD2114AL3 vs MD2732A-25/B
  • MD2114AL3 vs MD2716M/B
  • MD2114AL3 vs MD2148H3
  • MD2114AL3 vs MD2148H/BVA
  • MD2114AL3 vs MD2148H
  • MD2114AL3 vs MD2147H3
  • MD2114AL3 vs MD2114AL-3/B
  • MD2114AL3 vs MD28F020-90/R
  • MD2114AL3 vs MD28F020-90/B
  • MD2114AL3 vs MD28F020-90
  • MD2114AL3 vs MD28F020-12/R
  • MD2114AL3 vs MD28F020-12/B
  • MD2114AL3 vs MD28F010-90/R
  • MD2114AL3 vs MD28F010-90
  • MD2114AL3 vs MD28F010-25/B
  • MD2114AL3 vs MD28F010-20/B
  • MD2114AL3 vs MD28F010-15/B
  • MD2114AL3 vs MD27C6425
  • MD2114AL3 vs MD27C64-35/B
  • MD2114AL3 vs MD27C64-35
  • MD2114AL3 vs MD27C64-25/B
  • MD2114AL3 vs MD27C64-25
  • MD2114AL3 vs MD27C64-20/B
  • MD2114AL3 vs MD27C64-20
  • MD2114AL3 vs MD27C64-15/B
  • MD2114AL3 vs MD27C256-25/B
  • MD2114AL3 vs MD27C256-15/B
  • MD2114AL3 vs MD27C256-12/B
  • MD2114AL3 vs MD27C040-17/B
  • MD2114AL3 vs MD27C010-30
  • MD2114AL3 vs MD2764A-35/B-RE
  • MD2114AL3 vs MD2764A-35/B
  • MD2114AL3 vs MD2764A-35/B
  • MD2114AL3 vs MD2764A-25/B
  • MD2114AL3 vs MD2732A-45/B
  • MD2114AL3 vs MD27256-20/B
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.