MG80186-8/B
MG80186-8/B
Active
Description:  MICROPROCESSOR, 16-BIT
Manufacturer:  Rochester Electronics
Datasheet:   MG80186-8/B Datasheet
History Price: $400.84000
In Stock: 47200
MG80186-8/B Specification
Specification
Part No
MG80186-8/B
Category
Embedded - Microprocessors
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Number of Cores/Bus Width
-
Speed
-
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
-
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
-
Operating Temperature
-
Security Features
-
Package / Case
-
Supplier Device Package
-
MG80186-8/B PDF Datasheet
MG80186-8/B Related Parts
MG80C186-10/BZA
MG80C186-10/BZA
Rochester Electronics
IC MPU I186 10MHZ
MG8797BH/B
MG8797BH/B
Rochester Electronics
16 BIT CPU W/A/D
MG80186-6/B
MG80186-6/B
Rochester Electronics
MICROPROCESSOR, 16-BIT
MG80186-6/BZA
MG80186-6/BZA
Rochester Electronics
DUAL MARKED (8501002ZA)
MG80186-8
MG80186-8
Intel
IC MPU INTEL M80186 8MHZ 68CPGA
MG80186-8/BZA
MG80186-8/BZA
Rochester Electronics
DUAL MARKED (8501001ZA)
MG80386-16
MG80386-16
Intel
IC MPU MG80386 16MHZ
MG80387-25
MG80387-25
Rochester Electronics
MG80387-25
MG80387-25/R
MG80387-25/R
Rochester Electronics
MG80387-25/R
MG80960MC-20
MG80960MC-20
Intel
IC MPU I960 20MHZ 132CPGA
MG80960MC-25
MG80960MC-25
Rochester Electronics
RISC MICROPROCESSOR, 32 BIT, 25M
MG80960MC-25/B
MG80960MC-25/B
Rochester Electronics
MICROPROCESSOR
MG80186-8/B Compare Parts
  • MG80186-8/B vs MG80C186-10/BZA
  • MG80186-8/B vs MG80C286-10/R
  • MG80186-8/B vs MG80C286-10/B
  • MG80186-8/B vs MG80C286-10
  • MG80186-8/B vs MG80C186XL-20/R
  • MG80186-8/B vs MG80C186XL-20/B
  • MG80186-8/B vs MG80C186XL-20
  • MG80186-8/B vs MG80C186XL-16/B
  • MG80186-8/B vs MG80C186XL-12/B
  • MG80186-8/B vs MG80C186XL-10
  • MG80186-8/B vs MG80C186EB-16/R
  • MG80186-8/B vs MG80C186EB-13/R
  • MG80186-8/B vs MG80C186-12/BZC
  • MG80186-8/B vs MG80C186-12/BZA
  • MG80186-8/B vs MG80C186-12/B
  • MG80186-8/B vs MG80C186-12
  • MG80186-8/B vs MG80C186-10/R
  • MG80186-8/B vs MG80C186-10/BZC
  • MG80186-8/B vs MG80C186-10/B
  • MG80186-8/B vs MG80C186-10
  • MG80186-8/B vs MG80960MC20
  • MG80186-8/B vs MG80960MC-25/B
  • MG80186-8/B vs MG80960MC-25
  • MG80186-8/B vs MG80960MC-20
  • MG80186-8/B vs MG80387-25/R
  • MG80186-8/B vs MG80387-25
  • MG80186-8/B vs MG80386-16
  • MG80186-8/B vs MG80186-8/BZA
  • MG80186-8/B vs MG80186-8
  • MG80186-8/B vs MG80186-6/BZA
  • MG80186-8/B vs MG80186-6/B
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price