☰
BA10324AF-E2
BA10324AF-E2
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOP
Manufacturer:  Rohm Semiconductor
History Price: $0.95000
In Stock: 11640
BA10324AF-E2 Specification
Specification
Part No
BA10324AF-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.2V/μs
Gain Bandwidth Product
500 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
2 mV
Current - Supply
600μA
Current - Output / Channel
35 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
14-SOP
BA10324AF-E2 Related Parts
BA10324A
BA10324A
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14DIP
BA10324AFJ-GE2
BA10324AFJ-GE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOPJ
BA10324AFV
BA10324AFV
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SSOPB
BA10324AFV-E2
BA10324AFV-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SSOPB
BA10358
BA10358
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8DIP
BA10358F-E1
BA10358F-E1
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA10358F-E2
BA10358F-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA10358FJ-GE2
BA10358FJ-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT SOP8J
BA10358FV-E2
BA10358FV-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SSOPB
BA10358N
BA10358N
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SIP
BA14741F-E2
BA14741F-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA14741FJ-GE2
BA14741FJ-GE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOPJ
BA10324AF-E2 Compare Parts
  • BA10324AF-E2 vs BA15218N
  • BA10324AF-E2 vs BA15218F-E2
  • BA10324AF-E2 vs BA15218F
  • BA10324AF-E2 vs BA15218
  • BA10324AF-E2 vs BA14741FJ-GE2
  • BA10324AF-E2 vs BA14741F-E2
  • BA10324AF-E2 vs BA10358N
  • BA10324AF-E2 vs BA10358FV-E2
  • BA10324AF-E2 vs BA10358FJ-GE2
  • BA10324AF-E2 vs BA10358F-E2
  • BA10324AF-E2 vs BA10358F-E1
  • BA10324AF-E2 vs BA10358
  • BA10324AF-E2 vs BA10324AFV-E2
  • BA10324AF-E2 vs BA10324AFV
  • BA10324AF-E2 vs BA10324AFJ-GE2
  • BA10324AF-E2 vs BA10324A
  • BA10324AF-E2 vs BA10324AF-E1
  • BA10324AF-E2 vs BA10324AF
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.