☰
BA10358
BA10358
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA10358 Datasheet
History Price: Obsolete
In Stock: 15600
BA10358 Specification
Specification
Part No
BA10358
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.2V/μs
Gain Bandwidth Product
500 kHz
-3db Bandwidth
-
Current - Input Bias
45 nA
Voltage - Input Offset
2 mV
Current - Supply
700μA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
BA10358 PDF Datasheet
BA10358 Related Parts
BA10324A
BA10324A
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14DIP
BA10324AF-E2
BA10324AF-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA10324AFJ-GE2
BA10324AFJ-GE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOPJ
BA10324AFV
BA10324AFV
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SSOPB
BA10324AFV-E2
BA10324AFV-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SSOPB
BA10358F-E1
BA10358F-E1
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA10358F-E2
BA10358F-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA10358FJ-GE2
BA10358FJ-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT SOP8J
BA10358FV-E2
BA10358FV-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SSOPB
BA10358N
BA10358N
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SIP
BA14741F-E2
BA14741F-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA14741FJ-GE2
BA14741FJ-GE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOPJ
BA10358 Description
The Rohm Semiconductor BA10358 is a high-performance operational amplifier (op-amp) designed for a variety of applications, including audio processing, signal conditioning, and general-purpose amplification. This op-amp is known for its low noise, high gain, and wide bandwidth, making it suitable for both consumer and industrial applications. Below is a detailed overview of the BA10358, including its specifications, features, and typical applications.

## Overview

The BA10358 is a dual operational amplifier, which means it contains two independent op-amps within a single package. This configuration allows for space-saving designs and simplifies circuit layouts in applications where multiple amplification stages are required. The device is designed to operate with a wide supply voltage range and offers excellent performance characteristics.

## Key Features

1. Dual Op-Amp Configuration: The BA10358 includes two op-amps, allowing for versatile circuit designs and reducing the need for multiple components.

2. Wide Supply Voltage Range: The device can operate with a supply voltage ranging from ±2V to ±15V, making it suitable for various power supply configurations.

3. Low Noise: The op-amp features low input noise voltage, which is critical for applications requiring high fidelity and minimal signal distortion.

4. High Gain: The BA10358 provides a high open-loop voltage gain, typically around 100 dB, ensuring strong amplification of input signals.

5. Wide Bandwidth: With a gain-bandwidth product of approximately 1 MHz, the op-amp can handle a wide range of frequencies, making it suitable for audio and RF applications.

6. Low Input Offset Voltage: The device has a low input offset voltage, typically around 1 mV, which enhances accuracy in precision applications.

7. High Slew Rate: The BA10358 features a high slew rate, allowing it to respond quickly to changes in input signals, which is essential for fast signal processing.

8. Temperature Range: The op-amp is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications

- Type: Dual Operational Amplifier
- Supply Voltage (VCC): ±2V to ±15V
- Input Voltage Range: Common-mode input voltage range from V- to V+
- Open-Loop Voltage Gain (AOL): 100 dB (typical)
- Gain-Bandwidth Product: 1 MHz (typical)
- Slew Rate: 0.5 V/µs (typical)
- Input Offset Voltage: 1 mV (typical)
- Input Bias Current: 50 nA (typical)
- Output Voltage Swing: Typically within 1.5V of the supply rails
- Power Supply Current: 1.5 mA per amplifier (typical)
- Package Type: Available in various packages, including DIP-8 and SOIC-8.

## Applications

The BA10358 is suitable for a wide range of applications, including:

- Audio Amplification: Used in audio equipment for signal amplification, tone control, and filtering.
- Signal Conditioning: Employed in sensor signal conditioning circuits to amplify and filter signals from various sensors.
- Active Filters: Utilized in active filter designs for audio and RF applications, providing precise frequency response characteristics.
- Instrumentation: Used in instrumentation amplifiers and other precision measurement applications where accuracy is critical.
- Feedback Control Systems: Integrated into feedback loops for control systems in industrial automation and robotics.

## Conclusion

The Rohm Semiconductor BA10358 is a versatile and high-performance dual operational amplifier that offers a combination of low noise, high gain, and wide bandwidth. Its features make it an excellent choice for a variety of applications, from audio processing to instrumentation. With its robust specifications and reliability, the BA10358 continues to be a preferred solution for engineers and designers seeking efficient amplification solutions in their electronic designs.
BA10358 Compare Parts
  • BA10358 vs BA15218N
  • BA10358 vs BA15218F-E2
  • BA10358 vs BA15218F
  • BA10358 vs BA15218
  • BA10358 vs BA14741FJ-GE2
  • BA10358 vs BA14741F-E2
  • BA10358 vs BA10358N
  • BA10358 vs BA10358FV-E2
  • BA10358 vs BA10358FJ-GE2
  • BA10358 vs BA10358F-E2
  • BA10358 vs BA10358F-E1
  • BA10358 vs BA10324AFV-E2
  • BA10358 vs BA10324AFV
  • BA10358 vs BA10324AFJ-GE2
  • BA10358 vs BA10324AF-E2
  • BA10358 vs BA10324A
  • BA10358 vs BA10324AF-E1
  • BA10358 vs BA10324AF
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.