☰
BA15T
BA15T
Active
Description:  IC REG LINEAR 15V 1A TO220FP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA15T Datasheet
History Price: Active
In Stock: 42800
BA15T Specification
Specification
Part No
BA15T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
25V
Voltage - Output (Min/Fixed)
15V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
0.5 mA
Current - Supply (Max)
900 μA
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack
Supplier Device Package
TO-220FP
BA15T PDF Datasheet
BA15T Related Parts
BA10FP-E2
BA10FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BA10T
BA10T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BA1117FP-E2
BA1117FP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-3
BA12FP-E2
BA12FP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-3
BA12ST
BA12ST
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP-5
BA12T
BA12T
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP
BA15BC0FP-E2
BA15BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-3
BA15BC0T
BA15BC0T
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP
BA15BC0WFP-E2
BA15BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-5
BA15BC0WT
BA15BC0WT
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220-5
BA15BC0WT-V5
BA15BC0WT-V5
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP-5
BA15DD0T
BA15DD0T
Rohm Semiconductor
IC REG LINEAR 1.5V 2A TO220FP-3
BA15T Description
The Rohm Semiconductor BA15T is a type of LED driver designed for automotive applications, particularly for use in vehicle lighting systems. This component is known for its efficiency, reliability, and versatility, making it suitable for various lighting applications, including tail lights, turn signals, and interior lighting.

## Key Features

1. High Efficiency: The BA15T is designed to provide high efficiency in converting electrical energy into light, which is crucial for automotive applications where power consumption is a concern.

2. Compact Design: The device features a compact form factor, allowing for easy integration into tight spaces within automotive lighting systems.

3. Wide Input Voltage Range: The BA15T can operate over a wide input voltage range, typically from 6V to 30V, making it compatible with various automotive electrical systems.

4. Thermal Management: The device is designed with thermal management features to ensure reliable operation even under high-temperature conditions, which are common in automotive environments.

5. Integrated Protection Features: The BA15T includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse polarity protection, enhancing its reliability and safety in automotive applications.

6. Dimming Capability: The driver supports dimming functions, allowing for adjustable brightness levels, which can enhance the aesthetic appeal of vehicle lighting and improve visibility.

## Specifications

- Part Number: BA15T
- Type: LED Driver
- Input Voltage Range: 6V to 30V
- Output Current: Typically up to 1A (depending on the specific application and configuration)
- Efficiency: Greater than 85% (varies with load conditions)
- Operating Temperature Range: -40°C to +125°C
- Package Type: Usually available in a compact surface-mount or through-hole package
- Control Method: PWM (Pulse Width Modulation) for dimming and brightness control
- Protection Features: Overcurrent protection, thermal shutdown, reverse polarity protection
- Applications: Automotive lighting (tail lights, turn signals, interior lights), general LED lighting applications

## Applications

The BA15T is particularly well-suited for various automotive lighting applications, including:

- Tail Lights: Providing reliable illumination for rear visibility.
- Turn Signals: Ensuring clear signaling for lane changes and turns.
- Interior Lighting: Enhancing the visibility and aesthetics of vehicle interiors.
- Daytime Running Lights (DRLs): Improving vehicle visibility during the day.

## Conclusion

The Rohm Semiconductor BA15T is a robust and efficient LED driver that meets the demanding requirements of automotive lighting applications. With its wide input voltage range, high efficiency, and integrated protection features, it is an excellent choice for manufacturers looking to enhance the performance and reliability of their vehicle lighting systems. Its compact design and dimming capabilities further add to its versatility, making it a valuable component in modern automotive lighting solutions.
BA15T Compare Parts
  • BA15T vs BA18DD0WT
  • BA15T vs BA18DD0WHFP-TR
  • BA15T vs BA18DD0T
  • BA15T vs BA18BC0WT-V5
  • BA15T vs BA18BC0WT
  • BA15T vs BA18BC0WFP-E2
  • BA15T vs BA18BC0T
  • BA15T vs BA18BC0FP-E2
  • BA15T vs BA178M24T
  • BA15T vs BA178M24FP-E2
  • BA15T vs BA178M24CP-E2
  • BA15T vs BA178M20T
  • BA15T vs BA178M20FP-E2
  • BA15T vs BA178M20CP-E2
  • BA15T vs BA178M18T
  • BA15T vs BA178M18FP-E2
  • BA15T vs BA178M18FP
  • BA15T vs BA178M18CP-E2
  • BA15T vs BA178M15T
  • BA15T vs BA178M15FP-E2
  • BA15T vs BA178M15CP-E2
  • BA15T vs BA178M12T
  • BA15T vs BA178M12FP-E2
  • BA15T vs BA178M12CP-E2
  • BA15T vs BA178M10T
  • BA15T vs BA178M10FP-E2
  • BA15T vs BA178M10CP-E2
  • BA15T vs BA178M09T
  • BA15T vs BA178M09FP-E2
  • BA15T vs BA178M09CP-E2
  • BA15T vs BA178M08T
  • BA15T vs BA178M08FP-E2
  • BA15T vs BA178M08CP-E2
  • BA15T vs BA178M07T
  • BA15T vs BA178M07FP-E2
  • BA15T vs BA178M07CP-E2
  • BA15T vs BA178M06T
  • BA15T vs BA178M06FP-E2
  • BA15T vs BA178M06CP-E2
  • BA15T vs BA178M05T
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.