☰
BA17805FP-E2
BA17805FP-E2
Active
Description:  IC REG LINEAR 5V 1A TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $0.73000
In Stock: 29040
BA17805FP-E2 Specification
Specification
Part No
BA17805FP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
25V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1A
Current - Quiescent (Iq)
4.5 mA
Current - Supply (Max)
6 mA
PSRR
78dB (120Hz)
Control Features
-
Protection Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252
BA17805FP-E2 Related Parts
BA10FP-E2
BA10FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BA10T
BA10T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BA1117FP-E2
BA1117FP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-3
BA12FP-E2
BA12FP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-3
BA12ST
BA12ST
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP-5
BA12T
BA12T
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP
BA15BC0FP-E2
BA15BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-3
BA15BC0T
BA15BC0T
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP
BA15BC0WFP-E2
BA15BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-5
BA15BC0WT
BA15BC0WT
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220-5
BA15BC0WT-V5
BA15BC0WT-V5
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP-5
BA15DD0T
BA15DD0T
Rohm Semiconductor
IC REG LINEAR 1.5V 2A TO220FP-3
BA17805FP-E2 Description
The Rohm Semiconductor BA17805FP-E2 is a highly integrated voltage regulator designed for automotive applications, particularly for powering various electronic components in vehicles. This device is known for its reliability, efficiency, and ability to operate under harsh automotive conditions. It is particularly suitable for applications requiring stable voltage supply and low power consumption.

## Key Features

1. Low Dropout Voltage: The BA17805FP-E2 features a low dropout voltage, which allows it to maintain a stable output voltage even when the input voltage is close to the output voltage. This is particularly beneficial in automotive applications where battery voltage can fluctuate.

2. Wide Input Voltage Range: This voltage regulator can operate over a wide input voltage range, typically from 4.5V to 40V, making it suitable for various automotive electrical systems.

3. Output Current Capability: The device can provide a maximum output current of up to 1A, which is sufficient for powering a range of automotive electronic devices.

4. Thermal Protection: The BA17805FP-E2 includes built-in thermal protection features that prevent the device from overheating, ensuring reliable operation even in high-temperature environments.

5. Short-Circuit Protection: This regulator is equipped with short-circuit protection, which safeguards the device and the connected load in the event of a fault condition.

6. Compact Package: The BA17805FP-E2 is available in a compact surface-mount package, making it easy to integrate into space-constrained automotive applications.

7. Low Quiescent Current: The device features low quiescent current consumption, which is essential for battery-powered applications, helping to extend battery life.

## Specifications

- Part Number: BA17805FP-E2
- Type: Low Dropout Voltage Regulator (LDO)
- Input Voltage Range: 4.5V to 40V
- Output Voltage: Typically 5V (fixed output version)
- Output Current: Up to 1A
- Dropout Voltage: Typically 0.2V at 1A load
- Quiescent Current: Approximately 30 µA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOP-8 (Surface Mount)
- Protection Features: Thermal shutdown, short-circuit protection
- Applications: Automotive electronics, power supply for sensors, microcontrollers, and other automotive devices

## Applications

The BA17805FP-E2 is particularly well-suited for a variety of automotive applications, including:

- Power Supply for Sensors: Providing stable voltage to various sensors used in vehicles, such as temperature sensors, pressure sensors, and more.
- Microcontroller Power Supply: Ensuring reliable power for microcontrollers that manage various vehicle functions.
- Lighting Control: Powering LED drivers and other lighting control circuits in automotive lighting systems.
- Infotainment Systems: Supplying power to infotainment and navigation systems that require stable voltage for optimal performance.

## Conclusion

The Rohm Semiconductor BA17805FP-E2 is a versatile and reliable low dropout voltage regulator designed to meet the stringent requirements of automotive applications. With its wide input voltage range, low dropout voltage, and integrated protection features, it is an excellent choice for manufacturers looking to enhance the performance and reliability of their automotive electronic systems. Its compact design and low quiescent current make it suitable for a variety of applications, ensuring that it can effectively power essential vehicle components while maintaining efficiency and safety.
BA17805FP-E2 Compare Parts
  • BA17805FP-E2 vs BA18DD0WT
  • BA17805FP-E2 vs BA18DD0WHFP-TR
  • BA17805FP-E2 vs BA18DD0T
  • BA17805FP-E2 vs BA18BC0WT-V5
  • BA17805FP-E2 vs BA18BC0WT
  • BA17805FP-E2 vs BA18BC0WFP-E2
  • BA17805FP-E2 vs BA18BC0T
  • BA17805FP-E2 vs BA18BC0FP-E2
  • BA17805FP-E2 vs BA178M24T
  • BA17805FP-E2 vs BA178M24FP-E2
  • BA17805FP-E2 vs BA178M24CP-E2
  • BA17805FP-E2 vs BA178M20T
  • BA17805FP-E2 vs BA178M20FP-E2
  • BA17805FP-E2 vs BA178M20CP-E2
  • BA17805FP-E2 vs BA178M18T
  • BA17805FP-E2 vs BA178M18FP-E2
  • BA17805FP-E2 vs BA178M18FP
  • BA17805FP-E2 vs BA178M18CP-E2
  • BA17805FP-E2 vs BA178M15T
  • BA17805FP-E2 vs BA178M15FP-E2
  • BA17805FP-E2 vs BA178M15CP-E2
  • BA17805FP-E2 vs BA178M12T
  • BA17805FP-E2 vs BA178M12FP-E2
  • BA17805FP-E2 vs BA178M12CP-E2
  • BA17805FP-E2 vs BA178M10T
  • BA17805FP-E2 vs BA178M10FP-E2
  • BA17805FP-E2 vs BA178M10CP-E2
  • BA17805FP-E2 vs BA178M09T
  • BA17805FP-E2 vs BA178M09FP-E2
  • BA17805FP-E2 vs BA178M09CP-E2
  • BA17805FP-E2 vs BA178M08T
  • BA17805FP-E2 vs BA178M08FP-E2
  • BA17805FP-E2 vs BA178M08CP-E2
  • BA17805FP-E2 vs BA178M07T
  • BA17805FP-E2 vs BA178M07FP-E2
  • BA17805FP-E2 vs BA178M07CP-E2
  • BA17805FP-E2 vs BA178M06T
  • BA17805FP-E2 vs BA178M06FP-E2
  • BA17805FP-E2 vs BA178M06CP-E2
  • BA17805FP-E2 vs BA178M05T
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.