☰
BA17812FP
BA17812FP
Obsolete
Description:  IC REG LINEAR 12V 1A TO252-3
Manufacturer:  Rohm Semiconductor
Datasheet:   BA17812FP Datasheet
History Price: Obsolete
In Stock: 12080
BA17812FP Specification
Specification
Part No
BA17812FP
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
27V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1A
Current - Quiescent (Iq)
4.5 mA
Current - Supply (Max)
6 mA
PSRR
63dB (120Hz)
Control Features
-
Protection Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252-3
BA17812FP Related Parts
BA10FP-E2
BA10FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BA10T
BA10T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BA1117FP-E2
BA1117FP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-3
BA12FP-E2
BA12FP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-3
BA12ST
BA12ST
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP-5
BA12T
BA12T
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP
BA15BC0FP-E2
BA15BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-3
BA15BC0T
BA15BC0T
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP
BA15BC0WFP-E2
BA15BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-5
BA15BC0WT
BA15BC0WT
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220-5
BA15BC0WT-V5
BA15BC0WT-V5
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP-5
BA15DD0T
BA15DD0T
Rohm Semiconductor
IC REG LINEAR 1.5V 2A TO220FP-3
BA17812FP Compare Parts
  • BA17812FP vs BA18DD0WT
  • BA17812FP vs BA18DD0WHFP-TR
  • BA17812FP vs BA18DD0T
  • BA17812FP vs BA18BC0WT-V5
  • BA17812FP vs BA18BC0WT
  • BA17812FP vs BA18BC0WFP-E2
  • BA17812FP vs BA18BC0T
  • BA17812FP vs BA18BC0FP-E2
  • BA17812FP vs BA178M24T
  • BA17812FP vs BA178M24FP-E2
  • BA17812FP vs BA178M24CP-E2
  • BA17812FP vs BA178M20T
  • BA17812FP vs BA178M20FP-E2
  • BA17812FP vs BA178M20CP-E2
  • BA17812FP vs BA178M18T
  • BA17812FP vs BA178M18FP-E2
  • BA17812FP vs BA178M18FP
  • BA17812FP vs BA178M18CP-E2
  • BA17812FP vs BA178M15T
  • BA17812FP vs BA178M15FP-E2
  • BA17812FP vs BA178M15CP-E2
  • BA17812FP vs BA178M12T
  • BA17812FP vs BA178M12FP-E2
  • BA17812FP vs BA178M12CP-E2
  • BA17812FP vs BA178M10T
  • BA17812FP vs BA178M10FP-E2
  • BA17812FP vs BA178M10CP-E2
  • BA17812FP vs BA178M09T
  • BA17812FP vs BA178M09FP-E2
  • BA17812FP vs BA178M09CP-E2
  • BA17812FP vs BA178M08T
  • BA17812FP vs BA178M08FP-E2
  • BA17812FP vs BA178M08CP-E2
  • BA17812FP vs BA178M07T
  • BA17812FP vs BA178M07FP-E2
  • BA17812FP vs BA178M07CP-E2
  • BA17812FP vs BA178M06T
  • BA17812FP vs BA178M06FP-E2
  • BA17812FP vs BA178M06CP-E2
  • BA17812FP vs BA178M05T
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.